location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 9P-9P 1m 9-p Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9P-9P 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIR991
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965855652
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect 9P-9P 1m 9-p Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male/Male
  • - Connector 1: 9-p
  • - Connector 2: 9-p
  • - 1 m
  • - Black
Warranty: 25 years
Long product name Microconnect 9P-9P 1m 9-p Black :
The long product name of Microconnect 9P-9P 1m 9-p Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FireWire 9P-9P, 1m
More>>>
Short summary description Microconnect 9P-9P 1m 9-p Black:
This short summary of the Microconnect 9P-9P 1m 9-p Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 9P-9P 1m, 9-p, 9-p, Black, Male/Male, 1 m, 1 pc(s)

Long summary description Microconnect 9P-9P 1m 9-p Black:
This is an auto-generated long summary of Microconnect 9P-9P 1m 9-p Black based on the first three specs of the first five spec groups.

Microconnect 9P-9P 1m. Connector 1: 9-p, Connector 2: 9-p, Product colour: Black. Cable length: 1 m. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Microconnect

Microconnect 6P-4P 4.5m 6-p 4-p Black
(show image)
FIRW006 6P-4P 4.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 6P-6P 2m 6-p Black
(show image)
FIR662 6P-6P 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 9P-9P 2m 9-p Black
(show image)
FIR992 9P-9P 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 9P-4P 2m 9-p 4-p Black
(show image)
FIR942 9P-4P 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 9P-6P 1m 9-p 6-p Black
(show image)
FIR961 9P-6P 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 9P-6P 2m 9-p 6-p Black
(show image)
FIR962 9P-6P 2m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 9P-4P 3m 9-p 4-p Black
(show image)
FIR943 9P-4P 3m 0.00
(excl. VAT)
0 (incl. VAT)