location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE010418 power cable Black 1.8 m C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE010418
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE010418
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965856307
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PE010418 power cable Black 1.8 m C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Approved for all European Countries
Warranty: 300 months
Long product name Microconnect PE010418 power cable Black 1.8 m C13 coupler :
The long product name of Microconnect PE010418 power cable Black 1.8 m C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord Schuko Angled - C13, 1.8m
More>>>
Short summary description Microconnect PE010418 power cable Black 1.8 m C13 coupler:
This short summary of the Microconnect PE010418 power cable Black 1.8 m C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE010418, 1.8 m, C13 coupler, 250 V, 10 A

Long summary description Microconnect PE010418 power cable Black 1.8 m C13 coupler:
This is an auto-generated long summary of Microconnect PE010418 power cable Black 1.8 m C13 coupler based on the first three specs of the first five spec groups.

Microconnect PE010418. Cable length: 1.8 m, Connector 2: C13 coupler. Input voltage: 250 V, Input current: 10 A

Brand Image Product code Product Stock Price from
Microconnect

Microconnect PE010450W power cable White 5 m C13 coupler
(show image)
PE010450W PE010450W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010430W power cable White 3 m C13 coupler
(show image)
PE010430W PE010430W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010418W power cable White 1.8 m C13 coupler
(show image)
PE010418W PE010418W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE0104020 power cable Black 2 m C13 coupler
(show image)
PE0104020 PE0104020 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010450 power cable Black 5 m C13 coupler
(show image)
PE010450 PE010450 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010405 power cable Black 0.5 m C13 coupler
(show image)
PE010405 PE010405 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Schuko - C13, M/F, 2 m Black C13 coupler
(show image)
PE010418LOCKB Schuko - C13, M/F, 2 m 0.00
(excl. VAT)
0 (incl. VAT)
HP 8121-1015 power cable Black 0.5 m C13 coupler HP 8121-1015 power cable Black 0.5 m C13 coupler
(show image)
8121-1015 8121-1015 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE011318 power cable Black 1.8 m Power plug type F 2 x C13 coupler
(show image)
PE011318 PE011318 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect C14-C19, 5m Black C14 coupler C19 coupler
(show image)
AK5050 C14-C19, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)