DELL logo

DELL Inspiron 5459 Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126593
Info modified on:
20 Mar 2024, 09:02:42
Warranty:
3 Years, Next Business Day
Long product name DELL Inspiron 5459 Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Pro Black:

Intel Core i5-6400T (6MB Cache, 2.2 GHz), 8GB DDR3L 1600MHz, 1TB SATA HDD 5.4k rpm, 23.8" LED FHD (1920 x 1080) Touch, Intel HD Graphics 530 + Nvidia GeForce 930M 4GB, DVD±RW, Gigabit LAN, 802.11 a/b/g/n/ac, Bluetooth, 130w, Windows 10 Pro 64-bit

DELL Inspiron 5459 Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Pro Black:

Performance that captures the imagination.
Powerful, 24-inch all-in-one desktop with rich multimedia features. With Intel processors, Full HD and built-in performance speakers.

An all-in-one for all of the family.
Consistent clarity: A 23.8” FHD wide-viewing display with IPS technology allows the entire family to view brilliant visuals and high-quality video streaming from every angle.

Touchable decor: Easily interact on the edge-to-edge touch screen for a completely immersive experience ideal for gaming or video editing.

Expand your digital library: A 1 TB hard disk drive provides plenty of storage for your family’s photos, music and digital files, so you can continually capture, save and share new memories.

Freedom to roam: Built-in wireless technology with the latest long-range 802.11 ac wireless technology makes it easy to surf, stream and stay connected.

Settle in to movie night: Watch your family’s favorite DVDs or install software easily using the built-in optical drive.

Superior sound Enjoy enhanced audio from integrated performance speakers expertly tuned by Waves MaxxAudio® Pro.

Your content. Anywhere, anytime.
Retrieve that document you forgot to take to the meeting. Access your photos. Collaborate on a project. With Dropbox, you can easily access all of your content anywhere.

Dropbox
Put your stuff in Dropbox and get to it from any device. Dropbox lets you edit docs, share photos, and show off videos from anywhere. Even if something happens to your PC, your stuff is always safe in Dropbox. Get 20GB of Dropbox space included for a year with your purchase of a new Dell PC.

Expect more with Dell.com
Free shipping: Count on extra savings with free shipping and easy returns.
Quick. Simple. Financing: Get low monthly payments with Dell Preferred Account™.
Loyalty perks: Join the Dell Advantage program for exclusive benefits.
Learn More about Dell Advantage

Short summary description DELL Inspiron 5459 Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Pro Black:

DELL Inspiron 5459, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description DELL Inspiron 5459 Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Pro Black:

DELL Inspiron 5459. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.