location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDALH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDALH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965854709 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:41:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: ABS
Warranty: 300 months
Long product name Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black :
The long product name of Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audio Adapter
More>>>
Short summary description Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black:
This short summary of the Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect AUDALH, 3.5mm, 2 x RCA, Black

Long summary description Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black:
This is an auto-generated long summary of Microconnect AUDALH cable gender changer 3.5mm 2 x RCA Black based on the first three specs of the first five spec groups.

Microconnect AUDALH. Connector 1: 3.5mm, Connector 2: 2 x RCA. Product colour: Black

Brand Image Product code Product Stock Price from
Microconnect

Microconnect AUDALFF cable gender changer 3.5mm Silver
(show image)
AUDALFF AUDALFF 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDALT cable gender changer 3.5mm 6.3mm Black
(show image)
AUDALT AUDALT 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDANG cable gender changer 6.3mm RCA Black
(show image)
AUDANG AUDANG 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDANR cable gender changer 6.3mm 3.5mm Black
(show image)
AUDANR AUDANR 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDANH cable gender changer 6.35mm 2 x RCA
(show image)
AUDANH AUDANH 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDALU cable gender changer 3.5mm 2 x 6.3 Black
(show image)
AUDALU AUDALU 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDANS cable gender changer 6.35mm 2 x 3.5mm Black
(show image)
AUDANS AUDANS 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDAGG cable gender changer RCA Black
(show image)
AUDAGG AUDAGG 0.00
(excl. VAT)
0 (incl. VAT)