location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDCH5 audio cable 5 m 2 x RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDCH5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDCH5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965854839
Category: Audio Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:40:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect AUDCH5 audio cable 5 m 2 x RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 x RCA male (audio left/right) - 2 x RCA female (audio left/right)
Warranty: 300 months
Long product name Microconnect AUDCH5 audio cable 5 m 2 x RCA Black :
The long product name of Microconnect AUDCH5 audio cable 5 m 2 x RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo RCA Extension Cable; 2 x RCA male to RCA female, 5 m
More>>>
Short summary description Microconnect AUDCH5 audio cable 5 m 2 x RCA Black:
This short summary of the Microconnect AUDCH5 audio cable 5 m 2 x RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect AUDCH5, 2 x RCA, Male, 2 x RCA, Female, 5 m, Black

Long summary description Microconnect AUDCH5 audio cable 5 m 2 x RCA Black:
This is an auto-generated long summary of Microconnect AUDCH5 audio cable 5 m 2 x RCA Black based on the first three specs of the first five spec groups.

Microconnect AUDCH5. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Female, Cable length: 5 m, Product colour: Black

Brand Image Product code Product Stock Price from
Microconnect

Microconnect AUDCC05 audio cable 0.5 m 2 x RCA Black
(show image)
AUDCC05 AUDCC05 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDC02 audio cable 0.2 m RCA 2 x RCA Black
(show image)
AUDC02 AUDC02 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLC2G audio cable 1.5 m 3.5mm 2 x RCA Black
(show image)
AUDLC2G AUDLC2G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCH2 audio cable 1.5 m 2 x RCA Black
(show image)
AUDCH2 AUDCH2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC15 audio cable 15 m 2 x RCA Black, Red, White
(show image)
AUDCC15 AUDCC15 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC2 audio cable 1.5 m 2 x RCA Black
(show image)
AUDCC2 AUDCC2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC10 audio cable 10 m 2 x RCA Black
(show image)
AUDCC10 AUDCC10 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC20 audio cable 20 m 2 x RCA Black
(show image)
AUDCC20 AUDCC20 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC5 audio cable 5 m 2 x RCA Black
(show image)
AUDCC5 AUDCC5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC3 audio cable 3 m 2 x RCA Black
(show image)
AUDCC3 AUDCC3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)