location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ultra Glossy Photo Paper - A4 - 15 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Glossy Photo Paper - A4 - 15 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041927
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343855281 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 18:11:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Ultra Glossy Photo Paper - A4 - 15 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 300 g/m²
  • - Finish type: Gloss
  • - 15 sheets
Long product name Epson Ultra Glossy Photo Paper - A4 - 15 Sheets :
The long product name of Epson Ultra Glossy Photo Paper - A4 - 15 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra Glossy Photo Paper - A4 - 15 Sheets
More>>>
Epson Ultra Glossy Photo Paper - A4 - 15 Sheets:
The official description of Epson Ultra Glossy Photo Paper - A4 - 15 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate your photos
Delight the senses with our Ultra Glossy Photo Paper. This refined paper is designed to give your photos a professional look and feel thanks to its impressive 300gsm weight. With one simple investment, you can elevate your photos to a professional level of quality.

The best partnership
Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Ultra Glossy Photo Paper - A4 - 15 Sheets:
This short summary of the Epson Ultra Glossy Photo Paper - A4 - 15 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ultra Glossy Photo Paper - A4 - 15 Sheets, Gloss, 300 g/m², A4, 15 sheets, - Expression Premium XP-900 - Expression Premium XP-630 - Expression Premium XP-610 - Expression..., 1 pc(s)

Long summary description Epson Ultra Glossy Photo Paper - A4 - 15 Sheets:
This is an auto-generated long summary of Epson Ultra Glossy Photo Paper - A4 - 15 Sheets based on the first three specs of the first five spec groups.

Epson Ultra Glossy Photo Paper - A4 - 15 Sheets. Finish type: Gloss, Media weight: 300 g/m², Paper size: A4. Quantity per pack: 1 pc(s), Package width: 215 mm, Package depth: 305 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 108 cm. Country of origin: Japan

Elevate your photos
Elevate your photos

Delight the senses with our Ultra Glossy Photo Paper. This refined paper is designed to give your photos a professional look and feel thanks to its impressive 300gsm weight. With one simple investment, you can elevate your photos to a professional level of quality.

Cherish your photos for years to come
Cherish your photos for years to come

Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

The best partnership
The best partnership

Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skin tones and more.

Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Features
Paper size
A4
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
15 sheets
Compatible products
- Expression Premium XP-900 - Expression Premium XP-630 - Expression Premium XP-610 - Expression Premium XP-530 - Expression Photo HD XP-15000 - Expression Home XP-425 - Expression Home XP-342 - Expression Home XP-332 - Expression Home XP-245 - Expression Home XP-235 - Epson Stylus Photo 2100 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-402 - Epson Expression Home XP-305 - Epson Expression Home XP-302 - Epson Expression Home XP-202 - Epson Expression Home XP-102
Packaging data
Quantity per pack
1 pc(s)
Package width
215 mm
Package depth
305 mm
Package height
5 mm
Package weight
410 g
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
108 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
108 cm
Products per pallet
1875 pc(s)
Products per pallet (UK)
1875 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
375 pc(s)
Master (outer) case width
233 mm
Master (outer) case length
317 mm
Master (outer) case height
215 mm
Master (outer) case gross weight
1.1 g
Products per master (outer) case
25 pc(s)
Minimum order quantity
25 pc(s)
Other features
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Photo Paper Glossy - A4 - 20 sheets Epson Photo Paper Glossy - A4 - 20 sheets
(show image)
C13S042538 Photo Paper Glossy - A4 - 20 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)