location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Transfer Roll 35k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transfer Roll 35k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343607552 show
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Transfer Roll 35k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printer transfer roller
  • - 35000 pages
  • - Print technology: Laser
  • - 1 pc(s)
Long product name Epson Transfer Roll 35k :
The long product name of Epson Transfer Roll 35k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transfer Roll 35k
More>>>
Short summary description Epson Transfer Roll 35k:
This short summary of the Epson Transfer Roll 35k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Transfer Roll 35k, Printer transfer roller, 35000 pages, Laser, - Epson AcuLaser C4200DTNPC6 - Epson AcuLaser C4200DTNPC5 - Epson AcuLaser C4200DTN - Epson..., Japan, 1 pc(s)

Long summary description Epson Transfer Roll 35k:
This is an auto-generated long summary of Epson Transfer Roll 35k based on the first three specs of the first five spec groups.

Epson Transfer Roll 35k. Type: Printer transfer roller, Page yield: 35000 pages, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 150 mm, Package depth: 345 mm. Products per pallet: 288 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Type *
Printer transfer roller
Page yield
35000 pages
Print technology
Laser
Compatibility
- Epson AcuLaser C4200DTNPC6 - Epson AcuLaser C4200DTNPC5 - Epson AcuLaser C4200DTN - Epson AcuLaser C4200DNPC6 - Epson AcuLaser C4200DN
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
150 mm
Package depth
345 mm
Package height
85 mm
Package weight
0.658 g
Logistics data
Products per pallet
288 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
67 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet (UK)
324 pc(s)
Products per pallet layer
72 pc(s)
Products per pallet layer (UK)
81 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
360 mm
Master (outer) case height
475 mm
Master (outer) case gross weight
6 g
Products per master (outer) case
9 pc(s)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer Epson Transfer Roll 35k:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield