location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE040618
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE040618
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965856376
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Can be used for powering computers, servers and other network devices
Warranty: 300 months
Long product name Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler :
The long product name of Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extension Cord C14 - C13, 1.8m
More>>>
Short summary description Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler:
This short summary of the Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE040618, 1.8 m, C13 coupler, C14 coupler, 250 V, 10 A

Long summary description Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler:
This is an auto-generated long summary of Microconnect PE040618 power cable Black 1.8 m C13 coupler C14 coupler based on the first three specs of the first five spec groups.

Microconnect PE040618. Cable length: 1.8 m, Connector 1: C13 coupler, Connector 2: C14 coupler. Input voltage: 250 V, Input current: 10 A

Brand Image Product code Product Stock Price from
Microconnect

Microconnect PE040604 power cable Black 0.4 m C13 coupler C14 coupler
(show image)
PE040604 PE040604 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE040612 power cable Black 1.2 m C13 coupler C14 coupler
(show image)
PE040612 PE040612 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE040618LOCKB power cable Black 2 m C14 coupler C13 coupler
(show image)
PE040618LOCKB PE040618LOCKB 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco DEL-113 power cable Black 2 m
(show image)
DEL-113 DEL-113 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 142258-002 power cable Black 2.5 m C14 coupler C13 coupler
(show image)
142258-002 142258-002 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 142258-001 power cable Black 2 m C14 coupler C13 coupler
(show image)
142258-001 142258-001 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE SG508A power cable Black 1.3716 m C13 coupler C14 coupler
(show image)
SG508A SG508A 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE040650 power cable Black 5 m C13 coupler C14 coupler
(show image)
PE040650 PE040650 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 142257-006 power cable Black 1.37 m C14 coupler C13 coupler
(show image)
142257-006 142257-006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)