location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PI01162 internal power cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI01162
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI01162
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965860519
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2021 09:47:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PI01162 internal power cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Molex (4-pin) Male Straight
  • - Female Straight
  • - Multicolour
Warranty: 25 years
Long product name Microconnect PI01162 internal power cable :
The long product name of Microconnect PI01162 internal power cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA Power 4pin-4(3.5")+15pin, M/F+F
More>>>
Short summary description Microconnect PI01162 internal power cable:
This short summary of the Microconnect PI01162 internal power cable data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PI01162, Molex (4-pin), Male, Female, Straight, Straight, Multicolour

Long summary description Microconnect PI01162 internal power cable:
This is an auto-generated long summary of Microconnect PI01162 internal power cable based on the first three specs of the first five spec groups.

Microconnect PI01162. Connector 1: Molex (4-pin), Connector 1 gender: Male, Connector 2 gender: Female

Brand Image Product code Product Stock Price from
Microconnect

Microconnect 15M-15F+2x15F 0.5m
(show image)
PI18172 15M-15F+2x15F 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI01082 internal power cable 0.2 m
(show image)
PI01082 PI01082 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MicroSata - SATA/Power 0.3 m
(show image)
PI2130 MicroSata - SATA/Power 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI01183 internal power cable 0.25 m
(show image)
PI01183 PI01183 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI18042 internal power cable 0.4 m
(show image)
PI18042 PI18042 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI01092 internal power cable 0.2 m
(show image)
PI01092 PI01092 0.00
(excl. VAT)
0 (incl. VAT)