location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Toner Magenta 8.5k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Magenta 8.5k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050243 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327431909 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Toner Magenta 8.5k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 3000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Toner Magenta 8.5k :
The long product name of Epson Toner Magenta 8.5k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Magenta 8.5k
More>>>
Short summary description Epson Toner Magenta 8.5k:
This short summary of the Epson Toner Magenta 8.5k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Toner Magenta 8.5k, 3000 pages, Magenta, 1 pc(s)

Long summary description Epson Toner Magenta 8.5k:
This is an auto-generated long summary of Epson Toner Magenta 8.5k based on the first three specs of the first five spec groups.

Epson Toner Magenta 8.5k. Colour toner page yield: 3000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
AcuLaser C4200/C4200DN
Quantity per pack *
1 pc(s)
Colour toner page yield *
3000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Epson
Country of origin
Japan
Weight & dimensions
Width
393 mm
Depth
81 mm
Height
84 mm
Weight
452 g
Package width
84 mm
Package depth
393 mm
Weight & dimensions
Package height
81 mm
Package weight
0.48 g
Logistics data
Products per pallet layer
150 pc(s)
Harmonized System (HS) code
84439990
Products per pallet
300 pc(s)
Master (outer) case width
261 mm
Master (outer) case length
416 mm
Master (outer) case height
437 mm
Master (outer) case gross weight
7.9 g
Products per master (outer) case
15 pc(s)
Other features
Print technology
Laser printing
Country Distributor
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)