Studio Plus 700-PCI AVDV card + Studio Plus 10, F
Pinnacle Studio Plus 700-PCI version 10, F, 768 x 480 pixels, PCI, French, MPEG, MP3, WAV, BMP, JPG, TGA, TIF, WMF
Pinnacle Studio Plus 700-PCI version 10, F. Video capture resolution (max): 768 x 480 pixels, Interface: PCI, Language version: French. Video compression formats: MPEG, Audio formats supported: MP3, WAV, Image formats supported: BMP, JPG, TGA, TIF, WMF. Bundled software: Pinnacle Studio Plus v.10 Pinnacle InstantDVD Recorder Pinnacle MediaManager Studio Bonus DVD. Minimum system requirements: DVD-ROM drive DirectX 9 32MB Video Card, Minimum processor: Pentium 1.4GHz, Minimum RAM: 512 MB. Package dimensions (WxDxH): 300 x 220 x 80 mm