location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBAC36 parallel cable Blue 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBAC36
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBAC36
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965857441 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:16:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USBAC36 parallel cable Blue 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - supports bi-directional printers, EPP, ECP
  • - Compatible with USB2.0 and USB 1.1
  • - up to 12 Mbps data transfer (USB Full Speed)
  • - compatible with Windows 2000, XP, Vista, Windows 7, Windows 8 and Windows 10
Warranty: 300 months
Long product name Microconnect USBAC36 parallel cable Blue 1.8 m :
The long product name of Microconnect USBAC36 parallel cable Blue 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Printer Cable, USB to Cen36, 1.8m
More>>>
Short summary description Microconnect USBAC36 parallel cable Blue 1.8 m:
This short summary of the Microconnect USBAC36 parallel cable Blue 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBAC36, Blue, USB A, Cen36, 1.8 m, 90 g, 197 mm

Long summary description Microconnect USBAC36 parallel cable Blue 1.8 m:
This is an auto-generated long summary of Microconnect USBAC36 parallel cable Blue 1.8 m based on the first three specs of the first five spec groups.

Microconnect USBAC36. Product colour: Blue, Connector 1: USB A, Connector 2: Cen36. Weight: 90 g. Package width: 197 mm, Package depth: 175 mm, Package height: 25 mm. Left connector gender type: Male, Right connector gender type: Male

Brand Image Product code Product Stock Price from
ST Lab

ST Lab U-191 parallel cable Black
(show image)
U-191 U-191 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBP parallel cable Black 2 m
(show image)
USBP USBP 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB/DB25 M-F 1.5m parallel cable Grey
(show image)
USBPP USB/DB25 M-F 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister
(show image)
336581 USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TU-P1284 parallel cable Blue 2 m
(show image)
TU-P1284 TU-P1284 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU USB To , 1,8m parallel cable Black 1.8 m
(show image)
C-707606 USB To Parallel Cable, 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)