location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP6005Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP6005Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331990041739 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Warranty: 300 months
Long product name Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP) :
The long product name of Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT6 U/UTP Network Cable 0.5m, Yellow
More>>>
Short summary description Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP):
This short summary of the Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP6005Y, 0.5 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP6005Y. Cable length: 0.5 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product colour: Yellow

Brand Image Product code Product Stock Price from
Microconnect

Microconnect 0.3m Cat6 RJ-45 networking cable Brown U/UTP (UTP)
(show image)
UTP6003BR 0.3m Cat6 RJ-45 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP6005Y networking cable Yellow 0.5 m Cat6 U/UTP (UTP)
(show image)
B-UTP6005Y B-UTP6005Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Cat6 UTP, 0.5m networking cable Yellow U/UTP (UTP)
(show image)
UTP6005YBOOTED Cat6 UTP, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6003Y networking cable Yellow 0.3 m Cat6 U/UTP (UTP)
(show image)
UTP6003Y UTP6003Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6003S networking cable Black 0.3 m Cat6 U/UTP (UTP)
(show image)
UTP6003S UTP6003S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6003R networking cable Red 0.3 m Cat6 U/UTP (UTP)
(show image)
UTP6003R UTP6003R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6003O networking cable Orange 0.3 m Cat6 U/UTP (UTP)
(show image)
UTP6003O UTP6003O 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6003G networking cable Green 0.3 m Cat6 U/UTP (UTP)
(show image)
UTP6003G UTP6003G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP6003B networking cable Blue 0.3 m Cat6 U/UTP (UTP)
(show image)
UTP6003B UTP6003B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX6005 networking cable Grey 0.5 m Cat6
(show image)
UTPX6005 UTPX6005 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)