location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XFX Radeon HD 4350 512MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XFX Check ‘XFX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD 4350 512MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-435X-YNH2 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘XFX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XFX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XFX Radeon HD 4350 512MB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.0
  • - DirectX version: 10.1 OpenGL version: 2.0
Long product name XFX Radeon HD 4350 512MB :
The long product name of XFX Radeon HD 4350 512MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD-435X-YNH2 - Radeon HD 4350, 512 MB, DDR2, 64 bit, HDMI
More>>>
Short summary description XFX Radeon HD 4350 512MB:
This short summary of the XFX Radeon HD 4350 512MB data-sheet is auto-generated and uses the product title and the first six key specs.

XFX Radeon HD 4350 512MB, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description XFX Radeon HD 4350 512MB:
This is an auto-generated long summary of XFX Radeon HD 4350 512MB based on the first three specs of the first five spec groups.

XFX Radeon HD 4350 512MB. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:32:22
Uk has collected 1 expert review for XFX Radeon HD 4350 512MB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ASUS EAH5450 SILENT/DI/512MD2(LP) GDDR2 ASUS EAH5450 SILENT/DI/512MD2(LP) GDDR2
(show image)
EAH5450/SI/DI/512MD2 EAH5450 SILENT/DI/512MD2(LP) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/512MD2 graphics card GDDR2 ASUS EAH5450 SILENT/DI/512MD2 graphics card GDDR2
(show image)
EAH5450 SILENT/DI/512MD2 EAH5450 SILENT/DI/512MD2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)