location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticSlim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
550 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0278 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485286926
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0278 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - A5 Scanning media types supported: Business Card, Plain paper, Plastic Card
  • - Maximum scan size: 216 x 150 mm Sensor type: CIS
  • - USB port
More>>>
Short summary description Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver:
This short summary of the Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticSlim 550 Plus, 216 x 150 mm, 1200 x 1200 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, 16 bit

Long summary description Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver:
This is an auto-generated long summary of Plustek OpticSlim 550 Plus Flatbed scanner 1200 x 1200 DPI A5 Silver based on the first three specs of the first five spec groups.

Plustek OpticSlim 550 Plus. Maximum scan size: 216 x 150 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Flatbed scanner, Product colour: Silver. Sensor type: CIS, Light source: LED, Scan file formats: JPG, PDF, TIFF. Maximum ISO A-series paper size: A5, Scanning media types supported: Business Card, Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A5. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 150 mm
Optical scanning resolution *
1200 x 1200 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Flatbed scanner
Product colour *
Silver
Built-in display *
No
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
JPG, PDF, TIFF
Scan to
File, OCR
Button functions
Copy, OCR, Scan, Scan to PDF
Scan drivers
TWAIN
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card
Maximum ISO A-series paper size *
A5
ISO A-series sizes (A0...A9)
A5
Paper handling
Maximum scan area (Flatbed)
216 x 150 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Input voltage
24 V
Current
0.75 A
Network
Supported network protocols
TWAIN
Packaging data
Package width
338 mm
Package depth
385 mm
Package height
90 mm
System requirements
Minimum storage drive space
1000 MB
Minimum RAM
512 MB
Minimum processor
Pentium IV 2.0 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 3.x, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
270 mm
Depth
270 mm
Height
40 mm
Weight
1.2 kg
Packaging content
Bundled software
Plustek DocAction Plustek DocTWAIN ABBYY FineReader 12.0 Sprint
Other features
Simplex scan speed (colour)
1.5 ppm
Brand Image Product code Product Stock Price from
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)