location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ePhoto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0271 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485687105
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0271 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0271 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Photo scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Photo paper
  • - Maximum scan size: 215.9 x 297.18 mm Sensor type: CCD
  • - USB port
  • - Power supply type: DC
Long product name Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue :
The long product name of Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD, LED, 600 dpi, USB 2.0, 24 Vdc/0.75 A, 1.48 kg
More>>>
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue:
The official description of Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your Paper Photos back to Life!
The Plustek ePhoto z300 is a fast, precise and intuitive scanner that lets you relive the joy, the tears and all your other favorite memories.

Easy to Use Image Enhancement and One-Touch Sharing
Quickly enhance and edit your photos before sharing them on social media.

- Intuitive user interface
- Continuous scanning and processing (Up to 10 images)
- Variety of image adjusting tools
- Social media share friendly to Facebook, Picasa, Flickr, and Twitter
- Support Windows and Mac OS

Fast, Functional and Stylish
Unlike traditional flatbed scanners, you can simply feed your photos for a quick scan.
The compact design means you can keep it on your desk at all times.

ePhoto – The Best Way to Share Your Memories
- Avoid shadow, glare and weird angles.
- Stop wasting time on cropping and tilting. ePhoto will do it for you.
- Share your photos with friends and family with one click.

Compact Design
Your sleek machine was designed to be seen.
No more lugging around a clunky scanner.

Versatile Scanning
Scan receipts, recipes and any other document you want to share with your family and friends.

Scan with Confidence
Our special roller system is extra gentle on photos, preventing scratches even on the most delicate photos.

Short summary description Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue:
This short summary of the Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek ePhoto Z300, 215.9 x 297.18 mm, 600 x 600 DPI, 48 bit, 24 bit, 8 bit, Grayscale

Long summary description Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue:
This is an auto-generated long summary of Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue based on the first three specs of the first five spec groups.

Plustek ePhoto Z300. Maximum scan size: 215.9 x 297.18 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Photo scanner, Product colour: Blue. Sensor type: CCD, Daily duty cycle (max): 500 pages, Light source: LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Maximum scan width: 2.54 cm. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
215.9 x 297.18 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Film scanning
No
Black/white scanning colour modes
Grayscale
Design
Scanner type *
Photo scanner
Product colour *
Blue
Built-in display *
No
Performance
Sensor type *
CCD
Light source
LED
Scan file formats
JPG, PDF, PNG
Daily duty cycle (max) *
500 pages
Paper handling
Scanning media types supported
Photo paper
Maximum ISO A-series paper size *
A4
Maximum scan width
2.54 cm
Maximum scan length
27.9 cm
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
24 V
Current
0.75 A
System requirements
Minimum storage drive space
10000 MB
Minimum RAM
2048 MB
Minimum processor
2 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
289.9 mm
Depth
160.6 mm
Height
158 mm
Weight
1.48 kg
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Calibration sheet included
Yes
Cleaning cloth
Yes
Drivers included
Yes
Bundled software
Plustek ePhoto, NewSoft Presto! PageManager 9
Other features
Minimum system requirements for Macintosh
2 GHz, 2 GB RAM, 10 GB
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 6 expert reviews for Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2022-10-17 18:56:23
The Plustek ePhoto Z300 ($199) is one of the few sheet-feed scanners built primarily for handling photo prints, and it's easily the least expensive that we have come across. It's also the slowest, because unlike the Editors' Choice Epson FastFoto FF-680W...
Good Great price, Fast photo scanning compared with flatbed models, Designed to minimize potential harm to photos, Scans up to letter-size prints...
Bad Manual document feeder, Limited document-scanning abilities, Mediocre scan quality for photos...
Bottom line The Plustek ePhoto Z300 is a low-priced sheet-feed scanner that's best for household use such as digitizing snapshots...
70%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black Plustek OpticFilm 120 Film/slide scanner 5300 - 10600 Black
(show image)
0229UK 120 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)