location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C891008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614588
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:25:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black, Grey
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series) :
The long product name of Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series)
More>>>
Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series):
The official description of Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These drives perform above the industry standard, offering extremely accurate publishing with an exceptionally low error rate.
They come with a specific firmware and a special metal frame for easy exchange on Discproducers of the second generation.

Short summary description Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series):
This short summary of the Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series), Black, Grey, 1 pc(s)

Long summary description Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series):
This is an auto-generated long summary of Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series) based on the first three specs of the first five spec groups.

Epson Discproducer™ DVD drive (1) for PP-100II (Pioneer PR1 W series). Brand compatibility: Epson, Compatibility: - Discproducer PP-100II, Product colour: Black, Grey. Quantity per pack: 1 pc(s)

Features
Brand compatibility *
Epson
Compatibility *
- Discproducer PP-100II
Product colour
Black, Grey
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
215 mm
Package depth
240 mm
Package height
90 mm
Package weight
940 g
Logistics data
Products per pallet
288 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.71 m
Products per pallet layer
36 pc(s)
Products per pallet layer (UK)
48 pc(s)
Products per pallet (UK)
384 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.71 m