location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4700ph+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7495A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160846774 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:13:54
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 2600 sheets Total output capacity: 750 sheets
  • - Internal memory: 544 MB Built-in processor 533 MHz
Warranty: One-year, next day, onsite
Long product name HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4 :
The long product name of HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 4700pn+ 30 ppm, 600 x 600 dpi, HP ImageREt 3600, Duplex, 40 GB
More>>>
HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4:
The official description of HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's top-of-the-line Color LaserJet delivers solid performance with the best print quality and brilliant colour at speed, plus a broad range of paper support. Workgroups achieve more, with print speeds up to 30 ppm, full speed two-sided printing[p1] and up to 2,600-sheet input capacity[p2]. Create impressive business and marketing materials using Imageret technology which ensures professional quality output, high-impact colour, crisp detail, realistic images and excellent photo quality.

Short summary description HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4:
This short summary of the HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 4700ph+, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP Color LaserJet 4700ph+ Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Color LaserJet 4700ph+. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
30, 31
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
126 s
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
2600 sheets
Total output capacity *
750 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Duplex media weight
120 g/m²
Media types supported
Multipurpose tray: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), envelopes, transparencies, labels, cardstock; 500-sheet input trays: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), transparencies, labels
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), 16K, Dpostcard (JIS), envelopes (DL, C5, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 220 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1, 2c & 3, HTTP
Performance
Internal memory *
544 MB
Maximum internal memory
512 MB
Memory slots
2
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (printing) *
623 W
Power consumption (PowerSave)
18 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.2.8, 10.3, 10.4, 10.5, 10.6; 160 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
62.6 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
521 x 950 x 582 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 1363 mm
Weight
125.2 kg
Dimensions (WxDxH)
630 x 715 x 1375.5 mm
Packaging data
Package weight
179.9 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: HP PCL 5c, HP PCL 6, HP postscript level 3 emulation, HP LaserJet utility, Macintosh software, PostScript Printer Description files
Logistics data
Pallet gross weight
179.9 kg
Layers per pallet
3 pc(s)
Products per pallet
1 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
I/O ports
1 USB, 1 parallel, 1 accessory, 2 EIO, 1 auxiliary, 1 network
Input capacity for envelopes (primary tray)
20 sheets
Custom media sizes
Multipurpose tray: 76 x 127 to 216 x 356 mm; 500-sheet input trays: 148 x 210 to 216 x 356 mm Multipurpose tray: 3 x 5 to 8.5 x 14 in; 500-sheet input trays: 5.8 x 8.3 to 8.5 x 14 in
Standard media sizes
16K, Dpostcard (JIS)
Memory upgrade
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Other features
Print margin top (A4)
5 mm
Typefaces
93 internal TrueType fonts scalable in HP PCL and HP postscript level 3 emulation; additional font solutions available via Flash memory
Recommended media weight
Tray 1: 60 - 220; Tray 2, 3, 4, 5, 6: 60 - 120
Standard output capacity for envelopes
30 sheets
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard drive space); Windows XP: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; Windows 2000: 133 MHz processor, 64 MB RAM; 220 MB of available hard disk space (for all systems), CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1 or USB 2.0 port
Envelope feeder
No
Printer management
HP Embedded Web Server, HP Web Jetadmin, HP Easy Printer Care Software, HP LaserJet Utility
Acoustic power emissions
6.7 B(A)
Acoustic pressure emissions
50 dB
Power requirements
100 - 127 VAC (+/- 10%), 50/60 Hz (+/-2 Hz); 220 - 240 VAC (+/-10%), 50/60 Hz (+/-2 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
100000 pages per month
Print speed (colour, best quality, A4)
30 ppm
Print speed (black, best quality, A4)
30 ppm
Colour printing technology
HP ImageREt 3600
Paper handling
100-sheet multipurpose tray 1, five 500-sheet trays, duplexer, stand, 750-sheet stapler/stacker
Electromagnetic compatibility
EMC: CISPR 22: 1993/A1, A2; EN 55022: 1994/A1, A2 Class B; EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998/A1, A2; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-1998; EMC Directive 89/336/EEC, the Low Voltage Directive 73/23/EEC and carries the CE-Marking accordingly
Standard input trays
6
Networking features
Fast Ethernet
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1, IEC 60825-1), Estonia (EEI-EN60950-1, IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV-EN60950-1, IEC 60825-1), Hungary (MEEI-IEC 60950-1, IEC 60825-1), Lithuania (LS-IEC 60950-1, IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Russia (GOST-R50377), Slovakia (IEC 60950-1, IEC60825-1), Slovenia (SQI-IEC 60950-1, EN60825-1), South Africa (IEC 60950-1, IEC60825-1), USA (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Downloadable software
Download HP Universal Print Driver Series for Windows 1.0 from http:///go/mpd4w or http:///go/universal_driver
Compatible operating systems
Windows Vista; OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64; Mac OS X v 10.1 +
Size (imperial)
63 cm (24.8")
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
100 sheets
Driver updates
Current HP printer drivers and software can be obtained from the HP Customer Care Web site: http:///support/clj4700.
Duplex supported media size
A4, B5
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
7 front-panel buttons (Menu, Select, Stop, Back/Exit, Help, Up arrow, Down arrow), 4-line control panel display, 3 LED status lights (Attention, Data, Ready), enhanced help with animated graphics
Maximum paper trays
6
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, 148 x 210 to 216 x 356 mm
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m2
Media weight (tray 3)
60 - 120 g/m2
Paper handling standard/input
100-sheet multipurpose tray, five 500-sheet trays, duplexer, stand
Paper handling standard/output
750-sheet stapler/stacker
Security management description
Management security: SNMP v3, SSL/TLS (HTTPS); optional network security: IPsec, 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Color tables, formatter firmware, software drivers
Package dimensions (W x D x H)
1199.9 x 1000 x 1363 mm (47.2 x 39.4 x 53.7")
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 1361.4 mm (47.2 x 39.4 x 53.6")
Pallet weight (imperial)
179.9 kg (396.7 lbs)
Weight (imperial)
130.5 kg (287.7 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
16.5 s
Media sizes supported (imperial)
Letter, legal, statement, executive, envelopes (No. 10, Monarch)
Operating altitude (imperial)
7500 ft
Package weight (imperial)
179.9 kg (396.7 lbs)
Print speed (black, best quality, letter)
31 ppm
Print speed (colour, best quality, letter)
31 ppm
Acoustic power emissions (ready)
77 dB
Acoustic pressure emissions bystander (ready)
31 dB
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 - 32 lb
Package dimensions (WxDxH)
1200 x 1000 x 1363 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)