location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB5455
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0971C028 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - 12.9 kg
Long product name Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi :
The long product name of Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 24/15.5 ipm, 600 x 1200 dpi; Scan: 1200 x 1200 dpi, Flatbed, ADF, 23 ipm; Copy: 11.5/22 ipm, 25-400%, Fax: 300 x 300/200 x 200 dpi, 250 pages memory, USB 2.0, Ethernet, Wi-Fi
More>>>
Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi:
The official description of Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The complete small office solution
For efficient small office printing, without compromising on performance, quality or reliability MAXIFY MB5450 Series is your ideal choice. With high quality, marker resistant inks, Wi-Fi and Ethernet connectivity and single pass two-sided scanning, you can print at high volumes, faster than ever before.

High quality prints, every time
Dual Resistant High Density ink has been especially developed for business printing. This high quality ink gives you vivid colours, deep blacks and crisp text, without the worry of smudging.

Easy to use, easy to be productive
A large 8.8cm colour touchscreen provides easy access to all of MAXIFY MB5450 Series functions. In addition to a high-capacity 500 sheet feeder, 50 sheet automatic document feeder and double-sided printing, MAXIFY MB5450 Series also supports a variety of paper sizes and types – from A4 plain paper, to labels, envelopes, photo paper and even two-sided ID card copying – taking the stress out of common office print jobs.

Low running costs
With MAXIFY MB5450 Series, you can achieve superior printing quality, that doesn’t cost the earth to run. With low power consumption combined with ink yields providing 2,500 mono pages and 1,500 colour pages, there are now longer stretches between having to replace cartridges.

Simple to manage and maintain
Simple Network Management Protocol (SNMP) allows you to integrate your printer into your work place, making it easy to run as part of a busy office environment. MAXIFY MB5450 Series does this by giving you the ability to track records of use, ink levels, error status and page counts of all the printers in your network. In addition to this you can also filter by IP addresses to restrict printing access and provide secure scan-to-email.

Short summary description Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY MB5455, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY MB5455. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Quick 1st Print
Quick 1st Print

First mono print out in 6 secs

Single Pass 2-sidle Scan
Single Pass 2-sidle Scan

Scans both sides of document

50-sheet ADF
50-sheet ADF

Automatic multipage copying

Connectivity
Connectivity

Use wirelessly and share

Sheet Capacity
Sheet Capacity

Productive paper handling

Touch Screen
Touch Screen

Easy-to-use 8.8 cm (3.5”) touch screen

Scan to Cloud
Scan to Cloud

Uploads documents to cloud services

Mobile Device Printing
Mobile Device Printing

Tablet and smartphone ready

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
15.5 ipm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
11.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, USB
Scan speed (colour)
23 ppm
Scan speed (black)
23 ppm
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
500 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Labels, Matte paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
27 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
463 mm
Depth
394 mm
Height
351 mm
Weight
12.9 kg
Logistics data
Harmonized System (HS) code
84433100
Brand Image Product code Product Stock Price from
Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0958C032 MB2750 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0971C008 MB5450 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0960C008 MB5150 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi Canon MAXIFY MB2150 Inkjet A4 600 x 1200 DPI 19 ppm Wi-Fi
(show image)
0959C008 MB2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0958C008 MB2750 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0960C028 MB5155 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2155 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2155 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0959C028 MB2155 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0958C028 MB2755 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)