location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB2755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0958C028
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292077513
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 600 x 1200 DPI
  • - A4 24 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - 12.1 kg
Long product name Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi :
The long product name of Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 24/15.5 ipm, Inkjet, 600 x 1200 dpi; Scan: Flatbed, ADF, 1200 x 1200 dpi; Copy: 11.5/22 ipm, 25-400%; Fax: 300 x 300/200 x 200 dpi, 250 pages memory, USB 2.0, Ethernet, Wi-Fi
More>>>
Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi:
The official description of Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For home offices that demand productivity
A fully featured printer, scanner, copier and fax designed for home offices. With a large 500-sheet paper cassette and 50-sheet automatic document feeder, the Canon MAXIFY MB2750 Series produces outstanding prints with deep, dense blacks, vivid colours and crisp text using its marker- and friction-resistant DRHD inks. This quality doesn’t come at the expense of speed: print A4 at an ultra-fast 24 ipm in mono and 15.5 ipm in colour, while first page out time (FPOT) is just 6 seconds.

Keep running costs to a minimum
From low energy consumption of just 0.2 kWh (TEC) to the individually replaceable colour cartridges, economy is a priority. Black cartridges provide an ISO yield of 1,200 pages and colour cartridges 900 pages. The optional 4-colour multipack contains a full set of replacement inks for even better value.

Designed for productivity
Double-sided printing and support for a variety of paper sizes and types, from A4 plain paper to labels, envelopes, photo paper and even two-sided ID card copying makes light work of common office print jobs. Printing, copying, scanning or faxing is just a few taps away, with a highly responsive 7.5 cm (3”) TFT colour touchscreen and improved interface.

Mobile-ready, cloud-ready, work-ready
Support for Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app provide quick and simple printing and scanning from mobile devices. You can print from the cloud and scan and save documents to cloud services. Supported services include Google Drive, Dropbox, Evernote, OneNote, OneDrive and Concur. Built in Access Point mode means that smart device users can connect to the printer without a Wi-Fi network.

Comprehensive monitoring and maintenance capability
IP address filtering enables restricted access options, giving permission to only a select number of users, while SMTP email support allows secure scan-to-email. A range of further options allow system administrators to quickly and easily configure the printer and restrict certain operations, such as scan-to-USB.

Network integration
IT managers and system administrators will appreciate the Canon MAXIFY MB2750 Series’ Simple Network Management Protocol (SNMP) compatibility, making device management and integration into existing office networks easy. SNMP enables a range of maintenance monitoring functions, including ink levels, error status, and page counts.

Short summary description Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi:
This short summary of the Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY MB2755, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY MB2755. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15.5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
15.5 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
11.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, USB
Scan speed (colour)
15.5 ppm
Scan speed (black)
18.5 ppm
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Features
Recommended duty cycle
200 - 1000 pages per month
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
500 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Design
Product colour *
Black
Market positioning *
Home & office
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
26 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
463 mm
Depth
389 mm
Height
320 mm
Weight
12.1 kg
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2018-05-26 02:22:43
Uk has collected 1 expert review for Canon MAXIFY MB2755 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2018-05-26 02:22:43
When Canon launched its range of MAXIFY inkjet all-in-ones, the company found itself a ready market among those who wanted a more business-focused device, but with better colour print than that offered by a regular small office/home office laser. The late...
Good Good-quality copies, Relatively low running costs, Reasonably quiet...
Bad No borderless photo print, No automatic paper type detection, No duplex scan...
Bottom line Canon's MAXIFY MB2755 is a fine SoHo all-in-one, offering a good feature set, reasonable speed and acceptable running costs. It's only a shame that it can't print borderless photos...
80%
Brand Image Product code Product Stock Price from
Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0971C008 MB5450 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0960C008 MB5150 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0971C028 MB5455 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2155 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2155 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0959C028 MB2155 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)