location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U237-001 Virtual 7.1-Channel USB External Sound Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U237-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192745 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:29:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Customizable audio settings via included CD software
  • - Supports 3D and virtual 7.1-channel surround sound
  • - LEDs indicate status, activity and speaker/microphone mute
  • - Plug and play—no external power supply required
  • - Compatible with Windows, Mac and Linux
Warranty: 1-year limited
Long product name Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card :
The long product name of Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Virtual 7.1-Channel USB External Sound Card
More>>>
Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card:
The official description of Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U237-001 Virtual 7.1-Channel USB External Sound Card plugs into your computer or laptop’s USB port to provide easy-to-access audio-in and audio-out ports. A convenient, inexpensive replacement for a damaged sound card or audio connectors, the U237-001 lets you plug a microphone, speakers and/or headphones into its 3.5 mm audio jacks and enjoy rich, vibrant sound. By installing the Xear™ 3D Virtual 7.1-Channel Surround Sound software (included), you’ll be able to customize the audio settings.

In addition to the two audio ports, the U237-001 features volume controls, microphone and speaker muting buttons, and LEDs that indicate audio status, activity and microphone/speaker mute. It’s plug-and-play, with the USB audio driver automatically installing upon connection to a USB port. Compatible with Windows® 2000™ and later, Mac OS X® and Linux. Xear 3D software compatible with Windows XP, 7 and 8™.

Short summary description Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card:
This short summary of the Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card, Wired, USB, USB

Long summary description Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card:
This is an auto-generated long summary of Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card based on the first three specs of the first five spec groups.

Tripp Lite U237-001 Virtual 7.1-Channel USB External Sound Card. Connectivity technology: Wired, Host interface: USB, Interface: USB

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
USB
USB ports quantity
1
Design
Component for *
PC/Laptop
Internal *
No
Country of origin
China
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Packaging data
Quantity
1
Package width
55.1 mm
Package depth
106.7 mm
Packaging data
Package height
147.3 mm
Package weight
50 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332192742
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
403.9 mm
Master (outer) case length
170.2 mm
Master (outer) case height
149.9 mm
Master (outer) case gross weight
770 g
Products per master (outer) case
10 pc(s)
Other features
Housing colour
Black
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)