location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P500-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196545 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 2048 x 1536, including 1080p
  • - Made from mini-coax (RGB) and paired video wire
  • - Foil and braid shielding blocks hazardous EMI/RFI line noise
  • - Gold-plated connectors and contacts for maximum conductivity
  • - Integral strain relief protects against cable stress and cracking
Warranty: Lifetime limited
Long product name Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m) :
The long product name of Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m)
More>>>
Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m):
The official description of Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P500-015 VGA Coax High-Resolution Monitor Extension Cable (M/F) extends the connection between your VGA-enabled computer and monitor up to 15-ft. (4.57 m). It's recommended for easier access to VGA ports that are hidden under a desk or inside a cabinet or otherwise difficult to reach. Constructed from mini-coax (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.

Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m):
This short summary of the Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m), 3.05 m, HD15, HD15, Male, Female, Black

Long summary description Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m):
This is an auto-generated long summary of Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m) based on the first three specs of the first five spec groups.

Tripp Lite P500-015 VGA High-Resolution RGB Coaxial Cable (HD15 M/F)), 15 ft. (4.57 m). Cable length: 3.05 m, Connector 1: HD15, Connector 2: HD15. Weight: 560 g, Package width: 12.7 mm, Package depth: 254 mm. Master (outer) case width: 25.4 mm, Master (outer) case length: 457.2 mm, Master (outer) case height: 508 mm

Features
Cable length *
3.05 m
Connector 1 *
HD15
Connector 2 *
HD15
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Maximum resolution
2048 x 1536 pixels
Connector contacts plating
Gold
Country of origin
China
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
560 g
Package width
12.7 mm
Weight & dimensions
Package depth
254 mm
Package height
304.8 mm
Package weight
570 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332196542
Master (outer) case width
25.4 mm
Master (outer) case length
457.2 mm
Master (outer) case height
508 mm
Master (outer) case gross weight
4.31 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)