location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-6090D2TWC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD47301BS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946621180
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:36:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A4 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 3 years
Long product name Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 dpi, 65000ppm, 64 g/m² - 256 g/m², Wi-Fi, 37 W
More>>>
Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering increased productivity and reduced intervention for busy offices. With advanced colour duplex printing features, the WF-6090DW delivers a first page out time of just seven seconds1. It's the perfect upgrade for businesses that need to print colour documents, this inkjet printer saves money, time and energy.

With up to 80% lower energy consumption than competitive colour lasers2, the WF-6090DW cuts your environmental impact. Relying on clean technology, it produces no fan noise when not printing, no heat and no ozone gas.

With an up to 50% lower cost per page and a lower total cost of ownership compared to competitive colour laser printers3, the WF-6090DW will save businesses money. With colour duplex printing, it also saves paper.

Using Epson's XXL ink cartridges, the WF-6090DW can print up to 10,000 pages in black and 7,000 pages in colour, which is equal to or better than colour laser equivalents4. The maximum paper capacity of 1,581 pages means less time spent refilling.

With a colour first page out time of just seven seconds1, the WF-6090DW is perfect for printing small print jobs quickly.

Print to the WF-6090DW wirelessly with NFC pairing from Android smart devices, or email documents from remote locations for instant printing on the WF-6090DW6. Epson Device Admin makes it easy to manage a fleet of devices remotely.

Short summary description Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-6090D2TWC, Colour, 4800 x 1200 DPI, 4, A4, 65000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-6090D2TWC. Colour, Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey, White

Features
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total number of input trays *
3
Total input capacity *
1581 sheets
Total output capacity *
250 sheets
Maximum input capacity
1581 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Photo paper sizes (imperial)
10x15, 20x24"
Borderless printing media sizes
10x15, 13x18, 20x25, Legal, Letter
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, AES, WPA-PSK, WPA2
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
49 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Colour display
No
Display diagonal
5.59 cm (2.2")
Power
Power consumption (printing) *
37 W
Power consumption (off)
0.4 W
Power consumption (standby)
2.1 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Weight & dimensions
Width
478 mm
Depth
522 mm
Height
1060 mm
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:49:17
Uk has collected 1 expert review for Epson WorkForce Pro WF-6090D2TWC inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
itpro.co.uk
Updated:
2018-03-31 07:43:29
Epson's WorkForce Pro WF-6090DW is a big, heavy duty inkjet printer, designed to rival a colour laser in small workgroups. The standard model has an 80-sheet rear multipurpose feed, and a 500-sheet paper cassette built into the base, but it can be expande...
Good Quiet, good print quality, cheap to run...
Bad Reasonably expensive, slower than a laser over longer print jobs...
Bottom line With a decent specification and solid build quality, the WF-6090DW feels up to moderate workgroup use. It produces good quality prints, too, but it's a little slow over graphics and duplex jobs. With extremely competitive running costs it's a fair alte...
60%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)