location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iB4150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0972C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292052466
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 416745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 600 x 1200 DPI Colour
  • - A4 24 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 2 years
Long product name Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi :
The long product name of Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, 600 x 1200 dpi, 24/15.5 ppm, USB 2.0, LAN, WLAN
More>>>
Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:
The official description of Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for productivity, performance, and reliability. Fast 24 ipm mono and 15.5 ipm colour printing with a yield of up to 2,500 pages, low running costs, plus Wi-Fi – perfect for small offices.

- Fast printing at 24 ipm mono, 15.5 ipm colour
- Wi-Fi and LAN connectivity
- Print from popular cloud services
- High ink yields: 2,500 mono/1,500 colour pages
- Productive 500-sheet capacity

A heavy-duty printer for hardworking offices
Colour inkjet printer with the speed, capacity and economy to be an essential part of any small office. With a high-capacity 500-sheet paper cassette, the Canon MAXIFY iB4150 produces outstanding prints with vivid colours and crisp text using its marker- and friction-resistant DRHD inks. The Canon MAXIFY iB4150 prints A4 at an ultra-fast 24 ipm in mono and 15.5 ipm in colour, while its first page out time (FPOT) is just 6 seconds.

Outstanding economy
From low power consumption to high yield ink cartridges and individually replaceable colour cartridges, the Canon MAXIFY iB4150 is designed to reduce running costs. Black cartridges provide an ISO yield of 2,500 pages and colour cartridges 1,500 pages, leaving your office to get on with its work without constantly changing cartridges. Furthermore, a 4-colour multipack option is available for even more cost-effective printing.

Versatile office printing
The Canon MAXIFY iB4150 makes it simple to be productive and get jobs done. Double-sided printing and support for a variety of paper sizes and types, from A4 plain paper, to labels, envelopes, photo paper, make light work of common office print jobs. Packed with easy-to-use features, the Canon MAXIFY iB4150 is built to give you all the printing options you need for typical office use.

In the cloud or on mobile
Support for Google Cloud Print, Apple AirPrint (iOS), Mopria and the Canon PRINT app provide quick and simple printing from mobile devices. You can even print from popular cloud services, including Google Drive, Dropbox, Evernote, OneNote and OneDrive. Built-in Access Point mode means that smart device users can connect to the printer without a Wi-Fi network.

Management and monitoring made easy
The Canon MAXIFY iB4150 delivers incredible print quality and greater productivity for small office environments, but it also provides advanced administrator features to make it simple to manage, maintain and control. A range of further options allow system administrators to quickly and easily configure the printer and restrict operations.

SNMP network integration
The Canon MAXIFY iB4150 Simple Network Management Protocol (SNMP) compatibility means it’s easy to integrate the printer into an existing office network. SNMP enables a range of maintenance and monitoring functions, including ink levels, error status, and page counts.

Short summary description Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY iB4150, Colour, 600 x 1200 DPI, 4, A4, 30000 pages per month, 24 ppm

Long summary description Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY iB4150. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
15.5 ppm
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL, Monarch
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Bluetooth
No
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Sound pressure level (printing)
53 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
27 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
463 mm
Depth
290 mm
Height
459 mm
Weight
9.6 kg
Packaging data
Bundled software
Quick Utility Toolbox IJ Network Device Setup Utility Easy-WebPrint EX
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)