location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF9966 32" KTV LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF9966/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895879330
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 600 cd/m² 18 ms 600:1
Long product name Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m² :
The long product name of Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82cm Active Matrix M-VA TFT sreen 1366x768 pixels Brightness: 450 cd/m Contrastratio: 800:1
More>>>
Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m²:
The official description of Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Virtual Dolby Surround for superb audio.

Short summary description Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m²:
This short summary of the Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PF9966 32" KTV LCD, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m²:
This is an auto-generated long summary of Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m² based on the first three specs of the first five spec groups.

Philips 32PF9966 32" KTV LCD. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 600 cd/m², Response time: 18 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
600 cd/m²
Response time
18 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
Audio
Equalizer
Yes
FM radio
No
Performance
Plug and Play
Yes
Performance
Child lock
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
875 mm
Depth (without stand)
107 mm
Height (without stand)
610 mm
Weight (without stand)
20 kg
Package dimensions (WxDxH)
875 x 610 x 107 mm
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Display
LCD
I/O ports
Video S-Video Component connector Audio In Audio Out headphone connector
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:11
Uk has collected 1 expert review for Philips 32PF9966 32" KTV LCD 81.3 cm (32") HD 600 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 21:57:13
Rich colours, bright images, and good detail helped the 42" 42PF9966 display both standard definition TV and DVDs in excellent quality. Its high-definition quality was a bit lower, but still respectable.
70%
T3.com
Updated:
2013-11-13 21:57:13
Its not often that we see a new twist as weird as Philips Ambilight feature. Why so zany? Well, it consists of a pair of narrow lights that are mounted at the rear of the companys gorgeous new plasma TV (pictured right), and theyre able to change...
100%
mymac.com
Updated:
2013-11-13 21:57:13
It is generally a good idea to start at the beginning and, in this case, the beginning is the packaging. The Ambilight comes surrounded in heavy foam and seems more than adequately protected. Upon opening the box youll find another (obviously) smalle...
70%
gadgetguy.com.au
Updated:
2013-11-13 21:57:05
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
gadgetguy.com.au
Updated:
2014-09-25 02:25:22
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
Brand Image Product code Product Stock Price from
Philips 26" Widescreen Flat TV 66 cm (26") WXGA Silver 450 cd/m² Philips 26" Widescreen Flat TV 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26PF9946/12 26" Widescreen Flat TV
Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m² Philips 42" PixelPlus2 LCD TV 106.7 cm (42") HD Black 400 cd/m²
(show image)
42PF9986/12 42" PixelPlus2 LCD TV
Philips 20" LCD Flat TV 50.8 cm (20") 450 cd/m² Philips 20" LCD Flat TV 50.8 cm (20") 450 cd/m²
(show image)
20PF8846 20" LCD Flat TV
Philips 37" Pixel Plus 2 Flat TV 94 cm (37") HD Black 450 cd/m² Philips 37" Pixel Plus 2 Flat TV 94 cm (37") HD Black 450 cd/m²
(show image)
37PF9986/12 37" Pixel Plus 2 Flat TV