Olympus logo

Olympus C-480 ZOOM Digital foto 4.0 1/2.5" 4 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30640
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus C-480 ZOOM Digital foto 4.0 1/2.5" 4 MP CCD Silver:

C-480 ZOOM Digital foto 4.0

Short summary description Olympus C-480 ZOOM Digital foto 4.0 1/2.5" 4 MP CCD Silver:

Olympus C-480 ZOOM Digital foto 4.0, 4 MP, 1/2.5", CCD, 3x, 140 g, Silver

Long summary description Olympus C-480 ZOOM Digital foto 4.0 1/2.5" 4 MP CCD Silver:

Olympus C-480 ZOOM Digital foto 4.0. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 14 MB. PictBridge. Weight: 140 g. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.