location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E720 mobile phone 80 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E720
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E720 mobile phone 80 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung E720 mobile phone 80 g :
The long product name of Samsung E720 mobile phone 80 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SGH-E720
More>>>
Samsung E720 mobile phone 80 g:
The official description of Samsung E720 mobile phone 80 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mega pixel Camera with Flash-Led
The well-defined, built-in Megapixel digital camera gives you the power to make every shot your own work of art.
Experiment with picture-taking modes like multi-shot. Zoom in or pan out for the perfect shot with the 4x digital zoom. Decorate your favorite pictures using photo effects/frames or add a twist to your image using vertical flip.
View your images in vibrant color on the 262,144 color, TFT display (176x220). You can also choose the size and format, from SXGA (1152x864), VGA (640x480), QVGA (320x240) to Mobile (176x160).


Video Recording
The E720 offers impressive MPEG4 video recording and playback in amazing 352x288 resolution.
In fact, you can record up to 1 full hour of your greatest moments in MPEG4 video. And with the E720's built-in microphone, you can even add your own unique soundtrack.

Music Player (MP3, AAC, AAC+) with External Keys
Your favorites tunes are at your fingertips. The E720 features the distinctive external music key that gives you easy access to sound. Instantly play your stored audio files just by pressing a button on the external cover.
Rewind to hear your favorite song again, or fast forward to find the best beat for the moment.
Samsung gives you the power. Now you can control your MP3 player without even flipping open your phone. That's innovation.

Timeless Compactness
The sleek, timeless folder design of the E720 creates quite a stir.
The compact, stylistic phone is just the right size for your mobile lifestyle.
At only 90g and 91x45x23mm, Samsung's compact E720 handset encourages spontaneity in capturing and sharing moments. You'll be connected to the rest of the world, while showing it your own exceptional style.

High-Capacity Memory: 88.5MB
With 88.5MB of internal user memory, the high capacity E720 can store all of your precious memories. Go ahead, record live video and capture your most memorable moments. The E720 always meets your storage needs with its extensive internal memory the greatest in its class.
Dynamic shared memory
- Store up to 88.5MB
(Image, Sound, Video: 80MB/ Java:4MB/ E-mail:3MB/ MMS:1.5MB)
- Capture 60 minutes of vivid video
- Save 15-20 MP3, AAC or AAC+ files
- Enter up to 60 minutes of voice recording
- Send and receive important video, images and text.

Bluetooth connectivity & Mobile Printing
Let the E720's Bluetooth wireless technology empower your channels of communication. It makes data sharing and synchronization simple. Samsung offers Bluetooth solutions in wireless headsets and hands-free car kits that keep you comfortably connected. It also offers ground-breaking mobile printing solutions. With Bluetooth wireless technology, you can instantly print and share your favorite photos from your phone.

64 Polyphonic & MP3 Ring tones
On top of the 64 polyphonic ring tones, the E720 offers you MP3 Ring tones.
The E720 can store MP3, AAC and AAC+ audio files.
High capacity memory lets you save your favorite music for playback anywhere.
Plus you can access your tunes with the simple push of a button on the external music keys.

Short summary description Samsung E720 mobile phone 80 g:
This short summary of the Samsung E720 mobile phone 80 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E720, 176 x 220 pixels, Bluetooth, 800 mAh

Long summary description Samsung E720 mobile phone 80 g:
This is an auto-generated long summary of Samsung E720 mobile phone 80 g based on the first three specs of the first five spec groups.

Samsung E720. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 80 g

Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
88.5 MB
Camera
Rear camera resolution
1152 x 864 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
80 g
Width
91 mm
Depth
45 mm
Height
23 mm
Other features
Interface
SyncML, USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:58:52
Uk has collected 15 expert reviews for Samsung E720 mobile phone 80 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
T3.com
Updated:
2013-11-15 22:58:51
Boasting more killer features than Chelsea has world-class midfielders, this new Samsung handset is looking to steal some limelight from the major mobile players in the UK. The E720 may look like a small, unpretentious clam-shell, but beneath that sl...
80%
goodgearguide.com.au
Updated:
2013-11-15 22:58:51
While the tri-band Samsung SGH-E720 impressed us with its bright LCD screen, 1 megapixel camera and cleverly designed interface, this multimedia phone lacks some key functions.
60%
iMobile.com.au
Updated:
2013-11-15 22:58:51
Overview IntroductionOur lovely friends at Samsung were nice enough to give iMobile.com.au both the Samsung E720 and brand new E730 handsets at the same time, allowing us for a detailed side-by-side review. The E720 and E730 handsets are very similar...
0%
pocket-lint.com
Updated:
2013-11-15 22:58:51
Samsung will probably find better ways of integrating MP3 in the future, but for the time being this is still a great phone for the Now...
80%
avecmobile.com
Updated:
2013-11-15 22:58:51
A number of phones introduced during the last year or two can easily be recognized as Samsung products, because of their beautiful design and small size. The Samsung SHG-E720 is one of them – an object you want to pick up when you see it. The Sams...
0%
hardwarezone.com.sg
Updated:
2013-11-15 22:58:52
Based closely to the E700, the E720 is the second Bluetooth capable phone to be released by Samsung. Other features packed within include a 1.0-MegaPixel camera, built-in flash and an MP3 player. Sounds like the recipe of a great phone, right?...
80%
gsmarena.com
Updated:
2013-11-15 22:58:52
Samsung has created the new E720 model by picking up the design of the celebrated clamshell E700 and the complex equipment of the D500 slider. The new clamshell phone is boosted with functions; it has two color displays, megapixel camera, Bluetooth, huge...
0%
mobile-review.com US
Updated:
2013-11-15 22:58:52
Read about the ?730 only >>>...
0%