location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E530 White 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E530 White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E530WIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E530 White 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-E530 White 85 g :
The long product name of Samsung SGH-E530 White 85 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SGH-E530, White
More>>>
Samsung SGH-E530 White 85 g:
The official description of Samsung SGH-E530 White 85 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shaped in Style
The sporty, elegant Samsung E530 is the height of fashion! Its attractive features such as the integrated Megapixel camera with a Flash LED, MP3 player, 64-polyphonic ringtones and its curvaceous, feminine design make the E530 a highly desirable lifestyle accessory.

The ideal shopping companion
The E530’s integrated Megapixel camera with its Flash LED is ideal for taking pictures of the latest bargains! Send an MMS and make your friends turn green with envy or see what they think about that pair of shoes you’ve always wanted. Or how about filming your own personal fashion show in MPEG4 video format? Then you can see for yourself which dress goes with those high-heels best.

For life’s little secrets
The innovative features of the Samsung E530 have it all covered. Whether you want to keep tabs on your biological clock, consult a calorie counter or check when it’ll be that time of the month – the E530 can always be trusted with even the most intimate details.

Always in the right mood
Are you on your way to the gym or heading into town? Feeling romantic, wild or sexy? Wherever you are, with the Samsung E530’s MP3 player, you always have the right song to suit your mood. Enjoy the outstanding stereo sound with the original Samsung stereo headset!

Short summary description Samsung SGH-E530 White 85 g:
This short summary of the Samsung SGH-E530 White 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E530 White, 176 x 220 pixels, Bluetooth, 800 mAh, White

Long summary description Samsung SGH-E530 White 85 g:
This is an auto-generated long summary of Samsung SGH-E530 White 85 g based on the first three specs of the first five spec groups.

Samsung SGH-E530 White. Display resolution: 176 x 220 pixels, External display: OLED. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 85 g. Product colour: White

Design
Product colour *
White
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
OLED
External display resolution
96 x 96 pixels
External display number of colours
65536 colours
Memory
Internal memory
88.5 MB
Camera
Rear camera resolution
1
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
85 g
Width
86 mm
Depth
43 mm
Height
26.3 mm
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, USB 1.0, SyncML
Networking type
GSM
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:54
Uk has collected 16 expert reviews for Samsung SGH-E530 White 85 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 22:55:53
Girls just wanna have fun - and they can with the Samsung E530 that is designed specifically for use by women.
Good User friendly interface remains, external screen, responsive keypad, small and light, quality internal display...
Bad Battery life, 1.0 megapixel camera a little outdated, no included USB cable, external display not visible in sunlight The Final Word The E530 is yet another good handset by Samsung and women will appreciate the design features it incorporates. However...
Bottom line The E530 is yet another good handset by Samsung and women will appreciate the design features it incorporates. However, the "Womens Life" functions will wear off quickly.
70%
mobi101.com
Updated:
2013-11-15 22:55:53
The girly Samsung E530 is quite a precious device that has a lot of modern functions and is nicely made up. Almost every woman will desire it. Do you want to see why? Key featuresUncommon design, suitable for women Megapixel camera Excellent display Bl...
0%
v3.co.uk
Updated:
2013-11-15 22:55:53
One for the ladies from Samsung...
60%
gsmarena.com
Updated:
2013-11-15 22:55:54
The girly Samsung E530 is quite a precious device that has a lot of modern functions and is nicely made up. Almost every woman will desire it. Do you want to see why?...
0%
mobile-review.com US
Updated:
2013-11-15 22:55:54
Samsung was the first company to offer exclusively women phone and that was the A400. Designed as a powder-box with bright body colours unordinary for that moment it won womens hearts at once. They didnt even care the device worked only for a day and...
0%
Brand Image Product code Product Stock Price from
Samsung SGH-E530, Violet 85 g Samsung SGH-E530, Violet 85 g
(show image)
SGH-E530V SGH-E530, Violet 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E530 mobile phone 85 g Samsung SGH-E530 mobile phone 85 g
(show image)
SGH-E530 SGH-E530 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E530, Pink 85 g Samsung SGH-E530, Pink 85 g
(show image)
E530ROZE SGH-E530, Pink 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E530 Orange 85 g Samsung SGH-E530 Orange 85 g
(show image)
E530ORA SGH-E530 Orange 0.00
(excl. VAT)
0 (incl. VAT)