location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40GB 3.5" Ultra ATA/100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3402111A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 2 MB
  • - 580 g
Long product name Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 40GB 3.5" Ultra ATA/100
More>>>
Short summary description Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 40GB 3.5" Ultra ATA/100, 40 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 40GB 3.5" Ultra ATA/100. HDD capacity: 40 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Features
HDD capacity *
40 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
HDD size *
3.5"
Interface *
Ultra-ATA/100
Type *
HDD
HDD number of heads
16
HDD number of cylinders
16383
Read seek time
11 ms
Write seek time
12 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26 mm
Depth
146.9 mm
Weight
580 g
Other features
Drive devices burst data transfer rate (DMA)
2
Drive devices burst data transfer rate (PIO)
4
Drive devices burst data transfer rate (Ultra DMA)
5
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:56:33
Uk has collected 32 expert reviews for Seagate Desktop HDD 40GB 3.5" Ultra ATA/100 internal hard drive 3.5" 7200 RPM Ultra-ATA/100 2 MB and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 06:56:33
This drive isnt twice as fast as old-style SATA predecessors, but its a great performer for the price. The Seagate is fast. And with a cost per gigabyte of just 29p, its very economical too. To the untrained eye, the Seagate Barracuda 7200.9 is no...
100%
alphr.com
Updated:
2015-01-01 06:56:33
A lot of storage, together with good performance make this a tempting drive. But it isnt the best value for money If you keep a lot of media on your PC, the Barracuda 7200.9, which offers 465GB of storage after Windows formatting, is a seriously temp...
67%
itreviews.com
Updated:
2015-01-01 06:56:33
huge capacity serial ATA drive: The new range of Seagate 7200.9 hard drives is available in a range of capacities that start at 80GB and work up through 120GB, 160GB, 200GB, 250GB, 300GB and 400GB to the top of the heap...
0%
goodgearguide.com.au
Updated:
2015-01-01 06:56:33
Weighing in at a cool 500GB (465GB formatted capacity), Seagates ninth generation Barracuda drive is ideal for those of us with huge storage needs who dont have the room in our PC case for multiple disk drives.
Good Massive storage space...
Bad Price per gigabyte a little high The Final Word While two 250GB drives may be cheaper, having 500GB in a single drive is very convenient. The 7200.9 is quiet, fast and cool.
Bottom line While two 250GB drives may be cheaper, having 500GB in a single drive is very convenient. The 7200.9 is quiet, fast and cool.
70%
tomshardware.co.uk
Updated:
2015-01-01 06:56:33
At a total capacity of 500 GB per hard drive, the industry should seriously consider to split between high capacity and high performance hard drives, because the latest Seagate drive makes a step backwards in performance. Seagate wants it all these d...
0%
tweaktown.com
Updated:
2015-01-01 06:56:33
Hard disk drives, one of the oldest forms of storage in the PC, are still being used to this day. Granted they have had a number of changes, they are still using the same principles that were used at their invention, a spinning metal disk inside a vacu...
Bottom line Seagate may have been later to the market with its 300MB/s drives than that of Maxtor, WD or Samsung but Seagate has waited till the right time, when SATA 2.5 has been finalised, and this has proven to be a winning combination as far as we are concern...
95%
custompc.co.uk
Updated:
2015-01-01 06:56:33
As with all of the largest hard disks, the 500GB 7200.9s biggest downside is its price. At 51p per GB, this drive is more costly than Hitachis equally massive Deskstar 7K500, and you could pick up three Deskstar T7K250s for the same money and have 50...
Bottom line As with all of the largest hard disks, the 500GB 7200.9s biggest downside is its price. At 51p per GB, this drive is more costly than Hitachis equally massive Deskstar 7K500, and you could pick up three Deskstar T7K250s for the same money and have 50...
67%
madshrimps.be
Updated:
2015-01-01 06:56:33
I find my hard drive getting smaller by the day; some of you might have the same feeling. With photos and videos being created daily from my growing family, it is time to look for larger hard drive. Hard drives are becoming a good bargain lately, as lo...
0%
ixbtlabs.com
Updated:
2015-01-01 06:56:33
We have already reviewed the successful 500GB hard drives Hitachi Deskstar 7K500 and T7K500. Now its high time to review other products of this capacity. These drives use the latest technologies, and prices are becoming more and more attractive. Besid...
Bottom line Maxtor and Seagate did not allow Hitachi GST to enjoy being the only manufacturer that offers a high-capacity series for long (Deskstar 7K500 series). They have crossed the 500 GB line for a single desktop hard drive using newer technologies (platters...
0%
monster-hardware.com
Updated:
2015-01-01 06:56:33
Lots of changes have taken place in the industry since our last hard drive review: higher aerial density, PATA to SATA interface change, drive manufacturer merger/buyouts, to name a few, so it seemed to be a good time to do another hard drive review. T...
Good Fast, Decent price/performance ratio, Five year warranty (If new)...
Bad Not as quiet as some other drives...
Bottom line Other than the slight noise issue mentioned earlier I have no complaints with the Seagate ST 3500641AS hard drive. While some of you might have concerns about the fact that this hard drive is factory re-certified and not brand new, I havent had any re...
90%
rage3d.com
Updated:
2015-01-01 06:56:33
At my disposal I had three sets of four Seagate Barracuda drives. Representing the 7200.9 era is the ST3250624AS, a 7200rpm 250Gb drive with 16Mb cache and a claimed max sustained transfer rate of 76.6 MB/sec...
0%
Thetechlounge.com
Updated:
2015-01-01 06:56:33
I have discussed the perils of storage before. Like with money, the more you get, the more you want! And the storage industry has been all too happy to feed our growing need to stash our digital junk. Personal video players, media PCs, DVRs, and MP3 pl...
0%
auphanonline.com
Updated:
2015-01-01 06:56:33
The Main Event: Hitachi Vs Seagate Got storage? In a head-to-head contest, find out whos 500GB hard drives will be the new heavyweight champions.
0%
sharkyextreme.com
Updated:
2015-01-01 06:56:33
The factors that influenced PATA desktop hard drive performance could be counted on a few fingers. Rotational speed and data cache were the two main factors, but the advent of Serial ATA has really opened up the door. Now, technologies like NCQ have t...
Good 500GB Capacity, Excellent Performance, 16MB Cache, SATA 3.0 Gb/s & NCQ...
Bad Still Expensive, 750GB is now Top Dog...
Bottom line The Seagate Barracuda 7200.9 hard drives are both very impressive from a performance and features standpoint, but the 300GB model stands out as a superb value at this range, as not only do you get SATA 3.0 Gb/s and NCQ, but also the large 16MB of onbo...
85%
hardwareunboxed.com
Updated:
2015-01-01 06:56:33
Ever since I can first remember a hard drive has well, pretty much just been a hard drive. Over the past 15 years they have evolved considerably, offering far greater storage capacities and improved speeds. The physical appearance and dimensions of tod...
Bottom line The Barracuda 7200.9 looks to be one of Seagates most impressive hard drive series yet based on what we have just seen from their half a terabyte behemoth. Seagate has been sailing along very smoothly in recent times with their Barracuda 7200.8 being s...
0%
Bjorn3d.com
Updated:
2015-01-01 06:56:33
Storage just gets bigger and bigger, but there are some good reasons for that. For one thing, files keep getting bigger as high-definition programming gains popularity. Also, games are commonly installing at 3GB and larger these days as well. Another...
Good 500GB!!! (only takes two for 1TB), Good performance, Less expensive than competition, 5 year warranty!, 16MB cache...
Bad More expensive per gigabyte than smaller capacity 7,200 RPM drives...
Bottom line From what Ive seen on the Web, the 500GB Barracuda 7200.9 isnt the fastest 500GB drive around, but its also not the slowest performer either. Obviously, I didnt have any other companys 500GB drive on hand to see for sure, so you might want to do...
85%
maximumpc.com
Updated:
2015-01-01 06:56:33
Seagate’s new flagship drive is a case of “one step forward, one step back” as it features an increased buffer size (now at 16MB) compared with the previous generation drive, but a lower areal density, if you can believe that. It features a four-platte...
80%
anandtech.com
Updated:
2015-01-01 06:56:33
IntroductionWith the announcement and release of Seagates new 160GB 5400.3 2.5" notebook drive, which utilizes the new perpendicular magnetic recording method, we have many questions regarding the performance of these new high density platters being m...
0%
v3.co.uk
Updated:
2015-01-01 06:56:33
500GB capacity with plenty of cache...
80%
techwarelabs.com
Updated:
2015-01-01 06:56:33
Seagate Here at Techware Labs in the past few months we have had the privilege of examining some of the best, fastest, biggest, and everywhere in-between hard drives on the market today. The best performing hard drive we came across was Western Digi...
0%
trustedreviews.com
Updated:
2015-01-01 06:56:33
Seagate was the first hard drive manufacturer to launch a native SATA hard drive with the Barracuda 7200.7 but truth be told it wasn't particularly fast or impressive. The 7200.8 update was the drive that the 7200.7 should have been, and now we have the 7...
Bottom line The question of compatibility overshadows the 7200.9 as we expect that storage should plug in and behave, and the idea that a hard drive may ‘disappear' at any moment is deeply concerning. The 7200.9 is fast, quiet and good value, but its new SATA2.5 feat...
80%
techgage.com
Updated:
2015-01-01 06:56:33
Seagate is a company thats been around for quite a while, but their presence is becoming more and more intact as the days go by. A week doesnt seem to go by without seeing their name in the news. A few months ago, we took a look at their 160GB mobil...
Bottom line Seagate knows what they are doing, because they continue to impress. Its too bad I did not have another S-ATA drive on hand, because it would have been a more accurate comparison, but the Barracuda definitely held its own. Despite coming short in mo...
90%
techspot.com
Updated:
2015-01-01 06:56:33
Processors are incredibly fast, RAM is rocketing its way through our games, and videocards pack more punch than ever. With all these screamingly fast system components available, often the hard drive is neglected. It?s a commonly known fact that despit...
0%
viperlair.com
Updated:
2015-01-01 06:56:33
Five hundred gigs, a five hundred thousand megs, half a terabyte... any way you cut it, Seagates latest should provide plenty of storage.
Bottom line The Seagate Barracuda 7200.9 is a step in the right direction as the extra cache and 3.0Gbps transfer rate will make it more competitive with similar products on the market. The 500GB review drive weve looked at today is not going to win many speed r...
0%
Techreport.com
Updated:
2015-01-01 06:56:33
IN THE HARD DRIVE WORLD, capacity is king. Capacity actually comes in two flavors. The first and most obvious is the storage capacity of a hard drive. The second, and potentially more important, is the capacity of individual platters within a drive. Th...
Bottom line First, we should applaud Seagate for integrating all of the Serial ATA 2.5 draft specs standard and optional features across the entire Barracuda 7200.9 line. This move ensures that users will enjoy a common set of features regardless of which drive c...
0%
techarp.com
Updated:
2015-01-01 06:56:33
Seagate 500GB Barracuda 7200.9 Serial ATA Hard DriveSeagate has pushed the capacity of their desktop drives even further with the release of the Barracuda 7200.9 SATA hard drive. Thats half a terabye of storage space in a single drive! The Barracuda 7...
0%
silentpcreview.com
Updated:
2015-01-01 06:56:33
Seagate joins Maxtor and Hitachi in offering a 500 GB hard drive in this era of ever increasing storage capacity. The Barracuda 7200.9 is a 4-platter drive with 16 mb of cache and SATA 2.5 compliance. We take a sample for a spin around our lab.
Bottom line The noise character of the 7200.9 was a bit of a disappointment. The mysterious whine-at-a-distance that only showed up with the drive in certain positions was highly irritating for me, although Mike did not seem to mind it so much. That said, we have...
0%
planetx64.com
Updated:
2015-01-01 06:56:33
After using these drives for over a week I have noticed an increased responsiveness in my system. Games and applications are loading faster; even Windows seems a bit quicker. Then there is the little bit of extra hard drive space that I now have. When...
91%
bigbruin.com
Updated:
2015-01-01 06:56:33
Taking a look at the burst results honestly made me say "WOW"! The Seagate Barracuda 7200.9 not only outscored the RAID 0 array of SATA 1.5 Gb/s drives, but it also blew away the Hitachi SATA 3 Gb/s 500GB drive by over 20 MB/s. Taking a look at the oth...
0%
anandtech.com
Updated:
2015-01-01 06:56:33
IntroductionLast week, Seagate officially announced their 7200.9 desktop hard disk drive line, which brought 3.0Gbps transfer rates, a barrage of SATA features, and a new capacity to bring Seagate to share the top of the mountain with Hitachi. We promi...
0%
storagereview.com
Updated:
2015-01-01 06:56:33
Seagates new Barracuda 7200.9 essentially rolls the older 7200.8 and 7200.7 lines into one all-encompassing family that delivers a wide range of capacities available in both the PATA and SATA interfaces. Bumping its design to four platters, Seagate ha...
0%
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD010 internal hard drive 40 GB 7200 RPM 3.5" IDE/ATA
(show image)
AHDD010 AHDD010 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 80GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Seagate Desktop HDD 80GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
ST3808110AS 80GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)