location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49" KU6100 6 Series Curved UHD HDR Ready Smart TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE49KU6100KXXC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088388243
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:51:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE49KU6100KXXC user manual (14.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 124.5 cm (49")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1400
  • - DVB-C, DVB-T2
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 89 W
Long product name Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV :
The long product name of Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 3840x2160, PQI 1400, DVB-T2C, RMS 20W, 3x HDMI, 2x USB, LAN/WLAN
More>>>
Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV:
The official description of Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True Ultra High Definition experience
Enjoy true UHD 4K clarity and colour

The Curved KU6100 with 1400 PQI delivers a beautifully vibrant immersive true UHD experience with impressive HDR. UHD Upscaling, UHD Dimming and PurColour ensure stunning contrast, colour and exceptional detail is delivered to all your favourite shows.

PurColour
Experience a beautifully bright and vibrant True UHD experience, PurColour technology makes colour come alive creating a rich and natural viewing experience adjusting 192 points of red, green, blue, cyan, magenta and yellow to produce more natural skin-tones and realistic greens and blues.

UHD 4K
Experience a beautifully bright and vibrant True UHD experience from the UK’s most awarded brand for UHD Picture Quality. Our standard UHD meets all the criteria Digital Europe and CEA UHD picture quality standards delivering over 17 million stunning colours and exceptional detail to all scenes.

HDR
The latest standard for UHD content is High Dynamic Range. HDR TVs can display this new generation of content to experience impressive brightness, enhanced shadow detail and naturally accurate colour.

The smartest TV on the planet
3 Clicks to your favourite content

Does your TV seamlessly blend a variety of content sources? Introducing the smartest TV on the planet. Quickly access the content you want to watch from a variety of input sources on the Smart Hub home screen. Watch your favourite TV shows using the TV guide, switch to binge on UHD box sets through Netflix, Amazon Instant Video* or catch up with shows you have missed through our variety of Catch Up content partners – all of this is possible without interrupting what you are currently watching and all from the Smart Hub home screen. Just 3 clicks to your favourite content**

Curved Screen
Immersive Viewing Experience

Not all Curved TV's are the same. Samsung Curved TV's deliver deeper, wider and clearer picture quality for a captivating viewing experience. The curved screen surrounds you while Samsung's unique Auto Depth Enhancer adds layers of contrast to the background, midground, foreground and objects to give even further depth of image. The Curved screen offers a wider field of view bringing the corners closer to you providing a clearer view with ultimate levels of detail. Optimal screen curvature means the curve radius is customised by screen size allowing you to lose yourself completely in the immersive viewing experience.

Short summary description Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV:
This short summary of the Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV:
This is an auto-generated long summary of Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV based on the first three specs of the first five spec groups.

Samsung 49" KU6100 6 Series Curved UHD HDR Ready Smart TV. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
HD type *
4K Ultra HD
Screen shape *
Curved
Screen curvature rating
3000R
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1400
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Operating system installed *
Tizen
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Lifestyle apps
Google Apps, Samsung Billing
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD
Processor cores
4
USB recording
Yes
USB cloning
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
89 W
Power consumption (max)
180 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1104.1 mm
Depth (with stand)
310.2 mm
Height (with stand)
701 mm
Weight (with stand)
13.5 kg
Width (without stand)
1104.1 mm
Depth (without stand)
119.1 mm
Height (without stand)
639.9 mm
Weight (without stand)
12.3 kg
Packaging data
Manual
Yes
Package width
1315 mm
Package depth
199 mm
Package height
721 mm
Package weight
17.3 kg
Packaging content
Cables included
AC, Samsung Slim Gender
Remote control included
Yes
Remote control type
TM1240A
Other features
PurColor
Yes
Auto Depth Enhancer
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
123 kWh
Screen curvature
3 m
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung Series 6 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV Samsung Series 6 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV
(show image)
UE49KU6510UXXC 49" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV Samsung 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV
(show image)
UE55KU6510UXXC 55" KU6510 6 Series Curved White UHD Crystal Colour HDR Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV Samsung 70" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE70KU6000KXXC 70" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung UE78KU6500U 198.1 cm (78") 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE78KU6500UXXC UE78KU6500U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 50" KU6000 6 Series Flat UHD 4K Smart TV Samsung 50" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE50KU6000KXXC 50" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 40" KU6000 6 Series Flat UHD 4K Smart TV Samsung 40" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE40KU6000KXXC 40" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE60KU6000KXXC 60" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 43" KU6000 6 Series Flat UHD 4K Smart TV Samsung 43" KU6000 6 Series Flat UHD 4K Smart TV
(show image)
UE43KU6000KXXC 43" KU6000 6 Series Flat UHD 4K Smart TV 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour Samsung 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour
(show image)
UE40KU6400UXXC 40" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour Samsung 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour
(show image)
UE65KU6400UXXC 65" KU6400 6 Series Flat UHD 4K Smart TV Crystal Colour 0.00
(excl. VAT)
0 (incl. VAT)