Samsung logo

Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141528
Info modified on:
21 Jun 2024, 15:51:53
Long product name Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV:

60" 3840x2160, PQI 1300, HDR, DVB-T2/C, RMS 20W, 3x HDMI, 2x USB, Black

Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV:

HDR
The latest standard for UHD content is High Dynamic Range. HDR TVs can display this new generation of content, so you can experience impressive brightness, enhanced shadow detail and naturally accurate colour. Enjoy content exactly how the director intended.

Smart Hub
Seamlessly access all your entertainment sources through the Smartest TV on the Planet. Watch your most loved TV shows using the TV guide, switch to binge on UHD box sets through Netflix, Amazon Instant Video or catch up with shows you have missed through our variety Catch Up content partners – all of this is doable without interrupting what you are currently watching and all from the Smart Hub home screen. Just 3 clicks to your favourite content.

Cloud Gaming
Does your TV open up the world of console-less video gaming? Who needs a games console when you can access a wealth of video games from the cloud straight to your TV? Access a huge array of games without the need to invest in a console. Play alongside your favourite stars and race against the best racing drivers, directly through your TV.

UHD Resolution
Experience a beautifully bright and vibrant True UHD experience from the UK’s most awarded brand for UHD Picture Quality. Our standard UHD meets all the criteria Digital Europe and CEA UHD picture quality standards delivering over 17 million stunning colours and exceptional detail to all scenes.

PurColour
Experience a beautifully bright and vibrant True UHD experience, PurColour technology makes colour come alive creating a rich and natural viewing experience adjusting 192 points of red, green, blue, cyan, magenta and yellow to produce more natural skin-tones and realistic greens and blues.

UHD Upscaling
Samsung’s unique 4 step UHD Up-Scaling process converts live TV, your movies and gaming to the highest resolution possible, transforming what you watch to premium picture quality. The technology identifies the specific process required to the input signal, noise reduction and up-scaling to convert the source material into the UHD resolution of the TV. The last step dedicates resources of the processor to specific areas of the picture requiring detail enhancement. Samsung UHD up-scaling engine raises all conventional content to more impressive quality and with fast and powerful processors it delivers the very best in UHD picture quality. That’s why Samsung are the most awarded UHD picture quality brand 2015.

UHD Dimming
UHD Dimming technology divides the TV screen into hundreds of small zones, analysing each one independently to adjust colour, brightness and sharpness, so you can experience better shadow detail and accurate colour when watching your favourite video content.

Ultra Clean View
Ultra Clean View analyses the input signal and removes detected noise from the feed. No matter what quality the signal Ultra Clean View improves what you see.

Easily share your content to TV
Take pictures, videos and music from your mobile and PC to your Smart TV using the Samsung Smart View app. It gives you amazing convergence and easy connectivity, with majority of personal devices .

Quad Core Processor
Enjoy a fast and fluid content browsing experience with Quad Core Processor. Seamlessly switch between apps, stream content and multi-task faster.

Accelerate your Smart TV with Tizen
Tizen takes Smart TV performance to another level with faster boot times and quick access to Live TV and all your apps. It even provides support for popular local VOD apps for optimized TV viewing.

Dive into your video content
Motion Rate 120 offers immersive viewing with flicker-free video content. The amazing refresh rate and backlight technology will keep you at the edge of your seat with fast and seamless video.

Simple and fast wireless connection
The built-in Wireless Lan lets you connect your Smart TV to the internet without the tangle of cables. With the streamlined connections, now you can really enjoy your TV’s outstanding design.

Plug your entertainment into the TV
Using ConnectShare, you can watch a variety of content in one simple step. Just plug your USB or HDD into the TV and enjoy your movies, music, and pictures on the big screen.

Create your own entertainment space
Samsung TVs support HDMI inputs, which lets you create a multimedia entertainment centre in your own living room. Connect HDMI straight into your TV to view various contents from multiple devices.

Short summary description Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV:

Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV, 152.4 cm (60"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV:

Samsung 60" KU6000 6 Series Flat UHD 4K Smart TV. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.