location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0577B005
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 22 ppm
  • - Colour copying Colour scanning
  • - 6.2 kg
Long product name Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x1200dpi, Photo lab 4" x 6", ChromaLife100, 1.9" LCD, 1200x2400dpi scanner
More>>>
Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-One mini photo lab with 1.9" colour LCD screen

Professional photo lab quality

A 4800 x 1200 dpi resolution delivers professional photo lab quality prints. This is achieved by Canon's FINE cartridges with minimum 2pl ink droplets. The end result is rich colours and clear details for all your photo prints.

Fast photo printing and copying

Print a photo lab quality 4" x 6" borderless photo in approximately 55 seconds in Standard mode. Get fast borderless output from a small credit card size right up to A4. Or copy at up to 22 copies per minute in mono or up to17 copies per minute in colour.
Long-lasting prints

Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos.

Standalone photo printing station

Print your photos direct from PictBridge compatible cameras, camcorders and memory cards without connecting to a PC. Or print photos from camera phones and other compatible devices via the IrDA interface or an optional Bluetooth® unit.

Colour LCD viewer and Photo Index Sheet

Use the 1.9" colour LCD viewer to simplify photo printing. View your photos, select and print. Canon's Photo Index Sheet offers another practical method to select photos and print from memory cards.

Quality scanning

The built-in scanner has a 1200 x 2400 dpi resolution for crisp and clear scans. A USB 2.0 Hi-Speed interface speeds up image transfer to your PC.

Comprehensive software suite

Get the most out of your multifunctional with a comprehensive range of easy-to-use software. Enhance photo printouts. Streamline internet page printing. Enjoy full creative freedom.

Short summary description Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP450, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning

Long summary description Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP450. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
9 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
TWAIN version
TWAIN/WIA
Scanner features
Multi-Scan, Scan to PDF, Descreen, Unsharp mask, Photograph corrections (Fading correction, Grain correction, Reduce dust & scratches, Backlight correction)
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Media weight (tray 1)
64 - 273 g/m²
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power
Power consumption (PowerSave)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
650 MB
Minimum processor
Pentium /Celeron 300 MHz, Power PC G3, G4, G5
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.2 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint, Easy-PhotoPrint, ScanSoft OmniPage SE (OCR software), ArcSoft PhotoStudio
Other features
I/O ports
USB 2.0 Direct Print Port Bluetooth Ver1.2 IrDA 1.2
Dimensions (WxDxH)
443 x 417 x 185 mm
Compatible ink types, supplies
PG-40 & CL-41, PG-50 & CL-51
Copier smart software features
Auto Intensity (AE copy), Image Repeat copy, Fit-to-page copy, Sticker copy
Power requirements
100-240V 50/60Hz
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Print head
InkJet 4-ink + 2pl Micro-Nozzles & FINE Cartridge
Technical features
Photo Optimizer PRO (Windows only), Image Optimizer (Windows only), Photo Noise Reduction, Vivid Photo. CompactFlash (Type I and II), Micro Drive, Smart Media, SD, Multi Media Card, Memory Stick, Memory Stick Pro, Magicgate Memory Stick. Via adapter: MiniSD, xD-PictureCard, Memory Stick Duo, Memory Stick Pro Duo, Magicgate Memory Stick Duo Card Direct Printing Features: Photo Index Sheet, Photo Index Print, Layout Print, Sticker Print, Print All Photos, Select Photo, Select Range, Date/File Number Print, DPOF Card Direct Pinting Image Enhancements: Face Brightener, Vivid Photo, Photo Optimizer PRO, Noise reduction
Compatible operating systems
Windows XP/2000/ME/98 & Mac OS X (10.2.4+)
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Media size (tray 1)
A4, B5, A5, Letter, Legal, Envelopes (DL size, Commercial 10), 4" x 6", 5" x 7", Credit Card (54 x 86mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:40:27
Uk has collected 9 expert reviews for Canon PIXMA MP450 Inkjet 4800 x 1200 DPI 22 ppm and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 22:40:27
This multifunction peripheral is one of 14 new inkjet devices that Canon has just released in a major update of its PIXMA range. Weve reviewed three of the new printers in this months Labs, which starts on page 193. The PIXMA MP450 sits roughly in...
0%
sharpened.net
Updated:
2011-09-25 22:40:27
The Canon MP450 printer is a solid all-in-one ink jet printer that prints, copies, and scans with lots of quality and little fuss.While most types of computer hardware and peripheral devices can have frustrating issues, printer problems seem to be ine...
90%
Behardware.com
Updated:
2011-09-25 22:40:27
November 30, 2005 Still the same fourThe printer market has considerably changed during the past two years. The previous reigning line, A4 monofunctions, has completely collapsed and the market now is shared between two types of products, photo 4"x6"...
0%
Country Distributor
United Kingdom 1 distributor(s)