location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUA1000RMI2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1000RMI2U show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W :
The long product name of APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS, 670 Watts, 1000 VA,Input 230V, Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB, Rack Height 2 U
More>>>
APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W:
The official description of APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Cold-start capable
Provides temporary battery power when the utility power is out.

Disconnected battery notification
Warns when a battery is not available to provide backup power.


Network manageable
Provides remote management of the UPS over the network.

Audible alarms
Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

LED status indicators
Quickly understand unit and power status with visual indicators.

Serial Connectivity
Provides management of the UPS via a serial port.

USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Disconnected battery notification
Warns when a battery is not available to provide backup power.

InfraStruXure Manager Compatible
Enables centralized management via the APC InfraStruXure® Manager.


User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR).

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced.

Predictive failure notification
Provides early-warning fault analysis ensuring proactive component replacement.


Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Adjustable voltage sensitivity
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Field-replaceable power distribution panel
Ensures compatibility with equipment that has different plug types.

Resettable circuit breakers
Enables a quick recovery from overload events.


Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

Short summary description APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W:
This short summary of the APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUA1000RMI2U, 1 kVA, 670 W, 480 J, 36 dB, 9.1 min, 31.6 min

Long summary description APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W:
This is an auto-generated long summary of APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W based on the first three specs of the first five spec groups.

APC SUA1000RMI2U. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 480 J. Typical backup time at full load: 9.1 min, Typical backup time at half load: 31.6 min, Battery recharge time: 3 h. Product colour: Black, Certification: C-tick,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 28.2 kg, Package weight: 31.4 kg. Bundled software: - PowerChute Business Edition v6.2.2 Agent f Linux - PowerChute Business Edition v6.2.2 f Netware...

Features
Output power capacity *
1 kVA
Output power *
670 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
36 dB
Audible alarm(s)
Yes
Ports & interfaces
Number of output IEC jumpers
2
Battery
Typical backup time at full load
9.1 min
Typical backup time at half load
31.6 min
Battery recharge time
3 h
Hot-swap battery
Yes
Replacement battery cartridge
RBC23
Design
Product colour *
Black
Certification
C-tick,EN 50091-1,EN 50091-2,GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
28.2 kg
Package weight
31.4 kg
Packaging data
Bundled software
- PowerChute Business Edition v6.2.2 Agent f Linux - PowerChute Business Edition v6.2.2 f Netware 5.1/6.0 - PowerChute Business Edition v6.2.2 f XP / 2000 / NT(Sp6 or higher) - 5 Node - PowerChute Business Editon v6.0.2 f Solaris 8.0
Logistics data
Products per pallet
16 pc(s)
Other features
I/O ports
USB
Interface
DB-9 RS-232, SmartSlot
Input connection type
IEC-320 C14
Dimensions (WxDxH)
482.6 x 457.2 x 88.9 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
594 x 603 x 254 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:28:48
Uk has collected 1 expert review for APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-08-16 02:28:48
This 1,000VA floor-standing UPS tips the scales at nearly 19kg; twice the weight of many of the other products here. Along with this reassuring weight, its battery has good longevity and can supply enough juice to keep a draw of 335W going for 20 minutes...
Bottom line Not the cheapest, but the management software and range of features make it a winner...
83%
Brand Image Product code Product Stock Price from
Eminent UPS 650VA for Crash Free Standby Power uninterruptible power supply (UPS) 0.65 kVA 470 W Eminent UPS 650VA for Crash Free Standby Power uninterruptible power supply (UPS) 0.65 kVA 470 W
(show image)
8201 UPS 650VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1000VA Rack Mountable uninterruptible power supply (UPS) 1 kVA 725 W Eminent UPS 1000VA Rack Mountable uninterruptible power supply (UPS) 1 kVA 725 W
(show image)
8205 UPS 1000VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 600VA Rack Mountable uninterruptible power supply (UPS) 0.6 kVA 470 W Eminent UPS 600VA Rack Mountable uninterruptible power supply (UPS) 0.6 kVA 470 W
(show image)
8203 UPS 600VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1000VA for Crash Free Standby Power uninterruptible power supply (UPS) 1 kVA 725 W Eminent UPS 1000VA for Crash Free Standby Power uninterruptible power supply (UPS) 1 kVA 725 W
(show image)
8202 UPS 1000VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W
(show image)
8206 UPS 2000VA Rack Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W Eminent UPS 1400VA for Crash Free Standby Power uninterruptible power supply (UPS) 1.4 kVA 1020 W
(show image)
8204 UPS 1400VA for Crash Free Standby Power 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)