location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0576B005 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 22 ppm
  • - Colour copying Colour scanning
  • - 5.6 kg
Long product name Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x1200dpi, Photo lab 4" x 6", ChromaLife100, 1200 x 2400dpi scanner
More>>>
Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and stylish direct photo printing, All-in-One

High quality photo printing

Achieve a 4800 x 1200dpi print resolution thanks to Canon's FINE cartridges with minimum 2pl ink droplets. Get vibrant colours and sharp details for all your photo prints.

Fast photo printing and colour copying

Print a photo lab quality 4" x 6" borderless photo in approximately 55 seconds in Standard mode. Get fast borderless output from a small credit card size right up to A4. Or use the PIXMA MP170 as a standalone copier delivering up to 22 copies per minute in mono and up to17 copies per minute in colour.

Long-lasting prints

Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos.

Direct camera and card printing

Print photos directly from all PictBridge compatible cameras and camcorders. Or use the memory card slot for direct photo printing from memory cards. Select photos and print formats using the control panel without connecting to a PC.

Practical Photo Index Sheet

Print out a Photo Index Sheet showing thumbnail images of all your photos on a memory card. Mark the images, print size and number of copies you want simply using a pen. Scan the sheet in and the PIXMA MP170 then prints them out automatically.

Quality scanning

The built-in scanner has a 1200 x 2400 dpi resolution for crisp and clear scans. A USB 2.0 Hi-Speed interface speeds up image transfer to your PC.

Easy-to-use software

Get the most out of your multifunctional with easy-to-use software. Enhance photo printouts. Streamline internet page printing. Enjoy full creative freedom.

Short summary description Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP170, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning

Long summary description Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP170. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
9 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Scanner features
Multi-Scan, Scan - PDF, Descreen, Unsharp mask, Photograph correction (Fading, Grain, Backlight)
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Media weight (tray 1)
64 - 273 g/m²
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (PowerSave)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
650 MB
Minimum processor
Pentium /Celeron 300 MHz, Power PC G3, G4, G5
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.6 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint, Easy-PhotoPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio
Other features
I/O ports
USB 2.0 Direct Print
Dimensions (WxDxH)
443 x 381 x 181 mm
Compatible ink types, supplies
PG-40 & CL-41, PG-50 & CL-51
Copier smart software features
Auto Intensity, Image Repeat, Fit-to-page, Sticker
Power requirements
100-240V 50/60Hz
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Print head
4-ink, 2pl Micro-Nozzles & FINE
Technical features
Photo Index Sheet, Photo Index Print, Layout Print, Sticker Print, Print All Photos, Select Photo, Select Range, Date/File Number Print, DPOF
Compatible operating systems
Windows XP/2000/ME/98 & Mac OS X (10.2.4+)
Colour all-in-one functions
Copy, Print, Scan
Media size (tray 1)
A4, B5, A5, Letter, Legal, Envelopes (DL/Commercial 10), 4" x 6", 5" x 7", Credit Card (54 x 86mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:34:20
Uk has collected 7 expert reviews for Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-04 07:10:28
One of the fastest and best-quality printers on show. The scanner isn?t perfect and there aren?t as many features as the best here, but the MP170 is hard to beat for value.
67%
trustedreviews.com
Updated:
2011-09-25 22:34:11
Multifunction printers are getting ‘multier' with each new range that comes out. Canon's Pixma MF170 offers printing from memory cards and cameras to the staple fare of printing, scanning and copying and does it all for a very modest price. This is a big...
90%
Brand Image Product code Product Stock Price from
Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm
(show image)
0581B007 MP800 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm
(show image)
0581B005 MP800 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0575B005 MP150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)