location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0575B005 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:10:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Colour copying Colour scanning
  • - 5.4 kg
Long product name Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x1200dpi, Photo lab 4" x 6", ChromaLife100, PictBridge, 1200x2400dpi scanner
More>>>
Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and stylish All-in-One photo printer

High quality photo printing
Take advantage of professional photo printing with a 4800 x 1200 dpi resolution. Canon's FINE cartridges use minimum 2pl ink droplets. This delivers detailed and vivid prints for all your photos.

Fast photo print and copy speeds

Print a photo lab quality 4" x 6" borderless photo in approximately 55 seconds in Standard mode. Get fast borderless output from a small credit card size right up to A4. Or use the PIXMA MP150 as a standalone copier delivering up to 22 copies per minute in mono and up to 17 copies per minute in colour.

Long-lasting prints

Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos.

Easy direct camera printing

Print photos directly from all PictBridge compatible digital cameras and camcorders. No PC is needed. Enjoy excellent results just moments after your photos are taken.

Quality scanning

The built-in scanner has a 1200 x 2400 dpi resolution for crisp and clear scans. A USB 2.0 Hi-Speed interface speeds up image transfer to your PC.

Easy-to-use software

Get the most out of your multifunctional with easy-to-use software. Enhance photo printouts. Streamline internet page printing. Enjoy full creative freedom.

Short summary description Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP150, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
9 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
TWAIN version
TWAIN/WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 273 g/m²
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (PowerSave)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
650 MB
Minimum processor
Pentium 300 MHz, Power PC G3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.4 kg
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
443 x 381 x 181 mm
Compatible ink types, supplies
PG-40 & CL-41, PG-50 & CL-51
Power requirements
100-240V 50/60Hz
Print head
Micro-Nozzles
Compatible operating systems
Windows XP/2000/ME/98 & Mac OS X (10.2.4+)
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:13:04
Uk has collected 10 expert reviews for Canon PIXMA MP150 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-10 02:12:53
Although it’s not small physically – it’s comparable in size to the HP – the MP150 is half the price of the others, and the feature set is very limited. There is no LCD, just a single numerical LED. There are also no memory card sl...
Good Cheap, easy to use, no frills, good software bundle, reasonably fast and high-quality gloss photo printing, effective scanning for the price...
Bad No memory card slots, no LCD panel so no photo preview for PictBridge printing, two-cartridge system means colour inks will be wasted...
Bottom line Overall, the low price makes it attractive for occasional use on a budget. It’s debatable how many users find it easier to print from memory cards directly than after some correction on a Mac. If you’re sure you’re one of the former, thi...
60%
itreviews.com
Updated:
2011-08-10 02:13:04
high quality budget printer, scanner and copier: Canons latest multi-function printer is the PIXMA MP150, a direct replacement for the popular MP110, featuring 4,800 x 1,200dpi performance, the latest FINE (Full-photolithography Inkjet Nozzle Engineering)...
0%
whatdigitalcamera.com
Updated:
2011-08-10 02:12:54
What can you expect for the bargain basement price of £69? Out of the box the Canon Pixma MP150 looks dearer than its price tag until you realise that there is no LCD display, memory card slots, CD/DVD printing or film scanning capability. At least the...
0%
Laptopmag.com
Updated:
2011-08-10 02:12:58
The Canon Pixma MP150 offers very good photos, decent graphics, and fast printing, copying, and scanning. It was a little slow outputting our mix of business documents at 6:41, but averaged 1:59 and 4:22 for 4 x 6- and 8 x 10-inch prints, respectively...
90%
pcmag.com
Updated:
2011-08-10 02:13:01
The Canon Pixma MP150 ($89.99 list) is an AIO that is more printer than it is copier and scanner. It produces good-looking output, particularly for photos, with reasonable speed. For those few instances where you need a scanner or copier, the MP150 c...
Good Prints directly from cameras. Reasonably high-quality output. Prints, copies, and scans.
Bad No automatic document feeder. No fax features. Needs manual alignment after every cartridge change.
Bottom line The Canon Pixma MP150 all-in-one prints, scans, and copies, delivering good-looking output at reasonable speeds for the price...
70%
v3.co.uk
Updated:
2011-08-10 02:13:02
Canons latest all-in-one device prints in photo quality...
60%
Brand Image Product code Product Stock Price from
Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm
(show image)
0581B007 MP800 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm Canon PIXMA MP800 Inkjet A4 9600 x 2400 DPI 30 ppm
(show image)
0581B005 MP800 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm Canon PIXMA MP170 Inkjet 4800 x 1200 DPI 22 ppm
(show image)
0576B005 MP170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)