location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV27CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTV27CH
Category: TVs Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD
  • - HD 1280 x 720 pixels 16:9
  • - 550 cd/m² 16 ms 600:1
  • - 100 x 100 mm
  • - 180 W
Warranty: 2 years Pick-Up
Long product name V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m² :
The long product name of V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTV27CH
More>>>
V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m²:
The official description of V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a whole new dimension in Home-Entertainment with the V7 LTV 27CH from V7 Videoseven. Whether you use it as a television, display or for video games: this LCD TV is a real all round talent. Its diverse applicability is interesting for private use as well as for companies. The LTV 27CH stands out by virtue of its excellent picture quality and elegant design.

Short summary description V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m²:
This short summary of the V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

V7 LTV27CH, 68.6 cm (27"), 1280 x 720 pixels, HD, LCD, Silver

Long summary description V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m²:
This is an auto-generated long summary of V7 LTV27CH TV 68.6 cm (27") HD Silver 550 cd/m² based on the first three specs of the first five spec groups.

V7 LTV27CH. Display diagonal: 68.6 cm (27"), Display resolution: 1280 x 720 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
68.6 cm (27")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
550 cd/m²
Response time
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 720 pixels
Viewable size diagonal
68.5 cm
TV tuner
Channels quantity
99 channels
Audio
Number of speakers *
2
RMS rated power *
5 W
Design
Product colour *
Silver
Panel mounting interface
100 x 100 mm
Swivel angle range
-22.5 - 22.5°
Performance
Teletext
252 pages
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
5 W
Weight & dimensions
Width (without stand)
831 mm
Depth (without stand)
99 mm
Height (without stand)
425 mm
Package dimensions (WxDxH)
965 x 305 x 610 mm
Packaging data
Package weight
24.7 kg
Other features
Built-in speaker(s)
Yes
Power requirements
AC 100 - 240V
Display
CMO
I/O ports
Antenna VGA (RGB in) Cinch (Composite Video in, Audio in/out) DVI-D (HDCP, Video in) Scart1 (SRGB in, Composite/Video in, TV out) Scart2 (SRGB in, Composite/Video in, TV/AV out) S-Video 2x Component YUV (Video in) Audio, Subwoofer
Pixel pitch
0.1555 x 0.4665 mm