location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX4I 4.3 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX4I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0335B006 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MVX4I 4.3 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.3 MP CCD 25.4 / 2.8 mm (1 / 2.8")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3.25 h
Long product name Canon MVX4I 4.3 MP CCD :
The long product name of Canon MVX4I 4.3 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MVX4I, 41.6 - 416mm, 200x, 10x
More>>>
Canon MVX4I 4.3 MP CCD:
The official description of Canon MVX4I 4.3 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 4 Megapixel performance and exquisite designer looks, the MVX4i gives you style and resolution to burn. Delivering outstanding video and super-sharp photo quality for superb prints up to A4.
Power in your palm
With its incredibly powerful 4 Megapixel sensor concealed within a sleek designer casing, the MVX4i is no ordinary camcorder. DIGIC DV and an RGB Primary Color Filter deliver professional video quality and the type of impressive digital still results normally associated only with high end digital still cameras.

Superb quality video and stills
The DIGIC DV split path processor renders stills and video according to each format's specific requirements, for uncompromised video and digital still image quality. Optical data is translated into beautiful, lifelike imagery, for warm and natural skin tones, rich, vibrant sky blues and lush green grasses. Eliminating the need for signal conversion, the RGB Primary Color Filter enhances tonal accuracy and colour definition.

Built in digital camera
Avoiding complicated menus, an AE Mode dial gives you immediate access to all shooting modes, including an abundance of photo functions normally found only in digital cameras. Special Scene modes help with great results in tricky lighting conditions, while access to features such as Auto Exposure Bracketing and a built-in flash give you complete control over your image. The same 9-point auto focusing found in Canon's leading still cameras keeps your image sharp – even with off-centre subjects. You can even shoot photos and record video simultaneously or record up to 60 frames at 5fps in a single burst.

Outstanding camcorder functionality
For sweeping panoramic effect, your MVX4i delivers High Resolution 16:9 widescreen mode. And to ensure corner-to-corner clarity of all the big screen drama, an ultra compact 10x zoom lens builds on 60 years of Canon experience, delivering crisp, high contrast images. Your new camcorder even features Electronic Image Stabilization – keeping your footage steady, even when you can't be.

Light and sound – under control
For shooting in low light, the MVX4i's Mini Video Light and Light Guide Flash extend your after dark options. Use the Manual Audio Level Control to improve your sound recording quality, keeping recording levels good and even.

Easy prints
To create album quality prints (up to A4), simply connect your new camcorder to any PictBridge compatible printer and hit the Print/Share button – it is that easy. And with the Hi-Speed USB connection, photo prints and file uploads to computer are also super fast.

Short summary description Canon MVX4I 4.3 MP CCD:
This short summary of the Canon MVX4I 4.3 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX4I, 4.3 MP, CCD, 25.4 / 2.8 mm (1 / 2.8"), 6.35 cm (2.5"), LCD, 410 g

Long summary description Canon MVX4I 4.3 MP CCD:
This is an auto-generated long summary of Canon MVX4I 4.3 MP CCD based on the first three specs of the first five spec groups.

Canon MVX4I. Total megapixels: 4.3 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 41.6 - 416 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000, 1/2 s. Display diagonal: 6.35 cm (2.5"), Display: LCD

Image sensor
Total megapixels *
4.3 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 2.8 mm (1 / 2.8")
Lens system
Focal length range
41.6 - 416 mm
Optical zoom *
10x
Digital zoom *
200x
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/2000, 1/2 s
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Display resolution
123000
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
Yes
Ports & interfaces
DV port
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.25 h
Battery type
BP-308, BP-315
Weight & dimensions
Width
51 mm
Depth
101 mm
Height
102 mm
Weight *
410 g
Other features
I/O ports
USB Headphone Microphone AV in/out
Lens system
41.6 - 416mm, 200x, 10x
Auto focus
Yes
Focus
Auto/Manual
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:01:11
Uk has collected 6 expert reviews for Canon MVX4I 4.3 MP CCD and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:01:03
The digital stills capability of camcorders is finally starting to be more than just a gimmick; a number of manufacturers are now exceeding the 3Mp (megapixel) level with their premium models. But Canon has been relatively slow to bring its camcorder...
Bottom line The MVX4i is a great little camcorder, offering strong digital photography and comprehensive manual control. But its also extremely expensive. If the price comes down over the coming months, this will be hard to resist. James Morris...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:57:09
The digital stills capability of camcorders is finally starting to be more than just a gimmick; a number of manufacturers are now exceeding the 3 megapixel level with their premium models. But Canon has been relatively slow to bring its camcorders up t...
Good Comfortable and Compact, 4 MegaPixels for still images, Good level of manual control, Excellent video performance...
Bad Bottom loading tape mechanism bad news for tripods, No accessory shoe, Jumpy autofocus The Final Word The MVX4i is a great little camcorder, offering strong digital photography and comprehensive manual control. But its also extremely expensive. If the...
Bottom line The MVX4i is a great little camcorder, offering strong digital photography and comprehensive manual control. But its also extremely expensive. If the price comes down over the coming months, this will be hard to resist.
70%
gadgetguy.com.au
Updated:
2011-11-04 06:57:24
The MVX4i is a compact camcorder with a bunch of features for the more than casual video enthusiast. A monster 4 megapixel single CCD captures images very effectively that are clean and crisp. True 16:9 widescreen is supported. Zoom is a respectable 10...
Good Mic / headphone sockets, 4 megapixel CCD.
Bad No accessory shoe, size and shape could be awkward for stable handheld shooting for some.
Bottom line The MVX4i is a compact camcorder with a bunch of features for the more than casual video enthusiast. A monster 4 megapixel single CCD captures images very effectively that are clean and crisp. True 16:9 widescreen is supported. Zoom is a respectable 10...
80%
Brand Image Product code Product Stock Price from
Canon MVX4i 4.3 MP CCD Canon MVX4i 4.3 MP CCD
(show image)
0335B008 MVX4i 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A007 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)