location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Choice Paper-250 sht/A4/210 X 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Choice Paper-250 sht/A4/210 X 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP810
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Premium Choice Paper-250 sht/A4/210 X 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP Premium Choice Paper is ideal for full colour applications and double-sided printing.
  • - This premium quality media is astonishingly white to provide sharp image contrast and bright, true colours.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Premium Choice Paper-250 sht/A4/210 X 297 mm :
The long product name of HP Premium Choice Paper-250 sht/A4/210 X 297 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Choice Paper-250 sht/A4/210 X 297 mm
More>>>
HP Premium Choice Paper-250 sht/A4/210 X 297 mm:
The official description of HP Premium Choice Paper-250 sht/A4/210 X 297 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small and medium sized businesses and home office users looking for professional quality-like documents.
HP Premium Choice Paper with ColorLok Technology provides outstanding colour output. Ideal for printing full colour, double-sided applications, with sharp image contrast and bright, true colours.

Short summary description HP Premium Choice Paper-250 sht/A4/210 X 297 mm:
This short summary of the HP Premium Choice Paper-250 sht/A4/210 X 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Choice Paper-250 sht/A4/210 X 297 mm, Laser/Inkjet printing, A4 (210x297 mm), Matt, 250 sheets, 100 g/m², White

Long summary description HP Premium Choice Paper-250 sht/A4/210 X 297 mm:
This is an auto-generated long summary of HP Premium Choice Paper-250 sht/A4/210 X 297 mm based on the first three specs of the first five spec groups.

HP Premium Choice Paper-250 sht/A4/210 X 297 mm. Recommended usage: Laser/Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matt. Package width: 210 mm, Package depth: 297 mm

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matt
Sheets per pack *
250 sheets
Coloured paper *
No
Product colour
White
Media weight *
100 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
210 mm
Package depth
297 mm