location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0319B008
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.3 MP CCD Gold
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold :
The long product name of Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 55 NON 5 MegaPixels 3x optical Zoom 2.5" LCD 16MB USB
More>>>
Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold:
The official description of Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact Digital IXUS 55 epitomises stylish performance. A giant screen and exquisitely finished exterior conceal the very latest image processing technology for results that demand to be seen.
Stylish and slender
Elegantly designed with an all-metal finish, the Digital IXUS 55 is slender enough to slip into your pocket.
Resolution
A powerful 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size with room to spare for post-shoot cropping.
Ultra compact 3x optical zoom
An ultra-high refractive index aspherical (UA) 3x optical zoom lens delivers crystal-clear performance in an exceptionally compact form.
Visionary technology
The Digital IXUS 55's DIGIC II image processor ensures fast, responsive camera performance and superbly rendered colours. iSAPS analyses each scene and optimises key camera settings even before a shot is taken. The result is immediate high quality images.
Huge LCD
An extra large 2.5" LCD brings pleasure to framing and reviewing your creations. The monitor's wide viewing angle provides improved visibility for sharing playback with friends and family. QuickBright gives instant screen brightness in bright outdoor conditions. Night Display automatically improves visibility in low light for easy night shooting.
Shooting modes
Choose from 15 shooting modes to get that perfect shot. Seven preset Special Scene Modes help achieve great results in tricky lighting conditions. My Colors allows special in-camera colour effects to be applied to images and movies in real time.
Movies
Make extra-long (up to 1GB in size*) 30fps VGA quality movie clips with full audio. View them with friends and family on the large LCD or connect to a TV for full screen playback. Record fast action sequences at 60fps QVGA quality and analyse them in sharp slow motion.
Printing
Printing with the Digital IXUS 55 is a breeze. Simply connect your camera to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and take advantage of advanced print functions, such as printing ID photos and stills from your movies.
Transfer images to your PC quickly and effortlessly with the ultra quick USB 2.0 Hi-Speed connection.

Short summary description Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold:
This short summary of the Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 55, 5.3 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Gold

Long summary description Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold:
This is an auto-generated long summary of Canon Digital IXUS 55 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Gold based on the first three specs of the first five spec groups.

Canon Digital IXUS 55. Megapixel (approx.): 5.3 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 140 g. Product colour: Gold

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5.3 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
4x
Combined zoom
12x
Filter
JPEG, AVI, WAVE
Focusing
Focus *
TTL
Focus adjustment *
Auto
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Audio
Built-in microphone *
Yes
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
115.000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB 2.0 A/V (PAL/NTSC)
Camera
Self-timer delay *
2 s
Camera
Playback zoom (max)
2x
Design
Product colour *
Gold
Material
Stainless steel
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Li-ion
System requirements
Mac compatibility
Yes
Operational conditions
Maximum operating temperature range (T-T)
40
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
140 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Camera CCD sensor
1/2.5
Dimensions (WxDxH)
86 x 53.5 x 21.6 mm
Interface
USB
Lens focal range
2.8 – 4.9
Data compression
Superfine, Fine, Normal
Lens system
f/2.8 – f/4.9
Built-in flash
Yes
Camera shutter speed
15 – 1/1,500
Photo mode
Auto, Manual, Digital Macro, Portrait, Night Snapshot, Scene (Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks, Underwater), Stitch Assist, Movie
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.3