location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-524/E wireless router Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-524/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-524/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 424638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DI-524/E wireless router Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 802.11g
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Warranty: 3 Year
Long product name D-Link DI-524/E wireless router Grey :
The long product name of D-Link DI-524/E wireless router Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AirPlusTM G DI-524 Wireless Router
More>>>
D-Link DI-524/E wireless router Grey:
The official description of D-Link DI-524/E wireless router Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524
which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The advanced wireless technology built into the DI-524 offers data transfer speeds up to 54Mbps through its wireless channels allowing streaming
videos and other high bandwidth applications, such as online gaming events, to operate without the hassle of Ethernet cables. The ability to use high
bandwidth applications also makes streaming real-time programs more enjoyable and more efficient.

With the DI-524’s built-in advanced firewall, threats of hackers penetrating your network are minimized. Some firewall features include functions that allow
or disallow certain ports to be open for certain applications. Time scheduling can be established as a firewall rule so that specific ports will be open at
certain times and be closed at other times. Features like content filtering, MAC filtering, URL blocking, and domain blocking are useful tools to prevent
other unwanted intruders from connecting to your network or browsing restricted sites.

The easy-to-use configuration wizard takes only minutes to setup and guides users step-by-step through configuring the DI-524. With all the versatile features and an user-friendly utility, the DI-524 provides an enhanced networking experience.

Short summary description D-Link DI-524/E wireless router Grey:
This short summary of the D-Link DI-524/E wireless router Grey data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-524/E, 802.11g, Ethernet LAN, Grey

Long summary description D-Link DI-524/E wireless router Grey:
This is an auto-generated long summary of D-Link DI-524/E wireless router Grey based on the first three specs of the first five spec groups.

D-Link DI-524/E. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b, Modulation: OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. Product colour: Grey, LED indicators: Power, Status, WAN, WLAN. Antenna design: External, Antenna connector type: RP-SMA

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:25
Uk has collected 4 expert reviews for D-Link DI-524/E wireless router Grey and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:35:15
D-Links DI-524 is a standard 802.11g wireless router. It has four Ethernet ports for connecting wired clients and a WAN Ethernet port for connecting to a separate ADSL or Cable router. Its configured using D-Links Click n Connect wizard, which...
60%
pcmag.com
Updated:
2011-09-26 03:35:20
A basic router with average performance and a good feature set. Specs: Device Type: Router, Wireless Specification: 802.11g...
60%
Brand Image Product code Product Stock Price from
D-Link AirPlusTM G DI-524 wireless router D-Link AirPlusTM G DI-524 wireless router
(show image)
DI-524UP/FW AirPlusTM G DI-524 Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-524UP wireless router D-Link DI-524UP wireless router
(show image)
DI-524UP DI-524UP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11g Wireless Broadband Router + 54Mbps Wireless LAN USB Adapter wireless router D-Link 802.11g Wireless Broadband Router + 54Mbps Wireless LAN USB Adapter wireless router
(show image)
DI-524UP+DWL-G122 802.11g Wireless Broadband Router + 54Mbps Wireless LAN USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Bundle DWL-922 + DWL-G630 wireless router D-Link Bundle DWL-922 + DWL-G630 wireless router
(show image)
DWL-922+DWL-G630 Bundle DWL-922 + DWL-G630 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Bundle DWL-922 + DWL-G520 wireless router D-Link Bundle DWL-922 + DWL-G520 wireless router
(show image)
DWL-922+DWL-G520 Bundle DWL-922 + DWL-G520 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-524UP/E wireless router D-Link DI-524UP/E wireless router
(show image)
DI-524UP/E DI-524UP/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)