location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-3200AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-3200AP/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069273575 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, WPA, WPA2-EAP, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2 External Detachable antenna, Dipole antenna
Warranty: 1 Year
Long product name D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE) :
The long product name of D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Ethernet LAN, 2.4 GHz, 5 dBi, Wireless G
More>>>
D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE):
The official description of D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link AirPremier DWL-3200AP is a powerful and reliable wireless access point for business-class enterprise environments. Designed for indoor installation, this access point provides secure options for network administrators to deploy a highly manageable and extremely robust wireless network. This access point supports Power over Ethernet (PoE) and provides two high-gain antennas for optimal wireless coverage.

PoE Support
Enclosed in a plenum metal chassis, the DWL-3200AP adheres to strict fire codes and ensures complete safety. For advanced installations, this high- speed access point has an integrated 802.3af Power over Ethernet (PoE) support to allow installation in areas where power outlets are not readily available.

Up to 108Mbps Wireless Speed
The DWL-3200AP delivers extremely reliable wireless performance with standard 802.11g wireless throughput rates of up to 54Mbps. It has the added capability of reaching maximum wireless signal rates of up to 108Mbps (Turbo mode) powered by D-Link 108G technology. At the same time, the DWL- 3200AP remains fully compatible with the IEEE 802.11b and 802.11g standards.

Advanced Wireless Security
Since wireless security remains a strong concern among businesses, the DWL-3200AP provides the latest wireless security technologies by supporting both WPAEnterprise and 802.1x to ensure complete network protection. In addition, the DWL-3200AP currently comes 802.11i-ready to fully support industrial grade wireless security.

Advanced Network Management
Network administrators can manage all the DWL-3200AP's settings via its web-based configuration utility or with Telnet. For advanced network management, the administrators can use D-Link's AP Manager or D-View SNMP management module to configure and manage multiple access points from a single location. In addition to a streamlined management process, network administrators can also verify and conduct regular maintenance checks without wasting resources by sending personnel out to physically verify proper operation.

WDS (Wireless Distribution System) Support
To maximize total return on investment, the DWL-3200AP can be configured to operate as an access point (AP mode), a point-to-point bridge or a point-to-multipoint bridge (WDS mode). In the WDS mode, the DWL-3200AP communicates only with wireless bridges, without allowing for wireless clients or stations to access them.

Increased Network Flexibility and Efficiency
The DWL-3200AP supports multiple SSIDs, allowing you to separate applications based on security and performance requirements. You can enable encryption and authentication on one SSID to protect private applications and no security on another SSID to maximize open connectivity for public usage. Multiple SSIDs means you can mix and match the broadcasting of SSIDs. For public Internet access applications, you can broadcast the SSID to enable user radio cards to automatically find available access points. For private applications, you can disable SSID broadcast to prevent intruders from identifying your network. You can set the number of users that can associate via a particular SSID to control usage of particular applications. This can help provide a somewhat limited form of bandwidth control for particular applications.

Cost Saving and Mobile Applications
By supporting multiple SSIDs, the DWL-3200AP allows you to logically divide your access point into several virtual access points all within a single hardware platform. Rather than having two separate WLANs, you can deploy one access point to support more than one application, such as public Internet access and internal network control to increase flexibility and keep costs down.

Features:
108Mbps SuperG managed wireless access point
Plenum metal chassis which can be safely secured to the wall
IEEE 802.11g
10/100Mbps Ethernet port with 802.3af PoE support
Can be used as Access Point, Point-to-Point (PtP) bridge with another DWL-3200AP, or Point-to-Multipoint (PtMP) bridge
WDS (Wireless Distribution System)
Multiple SSID and 802.1Q VLAN support
WiFi Protected Access (WPA/WPA2)
WEP encryption 64/128 bits
Detachable 5dBi antennas for connecting external antenna (Reverse SMA-connector, female)
Web based or Telnet configuration
AP Manager (free download!) or D-View management module support

Short summary description D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE):
This short summary of the D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-3200AP, 108 Mbit/s, 2.4 - 2.4835 GHz, 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK, Tagged VLAN, 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, WPA, WPA2-EAP, WPA2-PSK, SSID broadcast on/off

Long summary description D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE):
This is an auto-generated long summary of D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

D-Link DWL-3200AP. Maximum data transfer rate: 108 Mbit/s, Frequency band: 2.4 - 2.4835 GHz, Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, WPA, WPA2-EAP, WPA2-PSK, Service Set Identifier (SSID) features: SSID broadcast on/off. Management protocols: Telnet, SNMP v3. Management platform: AP Manager. Power consumption (max): 6.24 W

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
VLAN support
Yes
Virtual LAN features
Tagged VLAN
Number of VLAN IDs
8
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, AES, WPA, WPA2-EAP, WPA2-PSK
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
8
Protocols
Management protocols
Telnet, SNMP v3
Management features
Web-based management
Yes
Management platform
AP Manager
Power
Power over Ethernet (PoE) *
Yes
Power consumption (max)
6.24 W
Design
Placement *
Table
Product colour *
Grey
LED indicators
LAN, Power
Design
Certification
FCC Class B CE C-Tick UL Wi-Fi
Antenna
Antenna type *
External
Antenna features
Detachable antenna, Dipole antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
165.8 mm
Depth
187.6 mm
Height
37.1 mm
Weight
603.28 g
Other features
I/O ports
1x 10/100 Ethernet
Indoor range
94 m
Outdoor range
350m
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af, IEEE 802.1Q
Wireless technology
Wi-Fi
Safety
FCC
Networking features
Wireless LAN, Ethernet LAN
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 01:59:36
Uk has collected 1 expert review for D-Link DWL-3200AP 108 Mbit/s Grey Power over Ethernet (PoE) and the rating is 93 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
93%
Brand Image Product code Product Stock Price from
D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s
(show image)
DWL-8200AP/B AirPlus DWL-8200AP/E Access Point 802.11a/g 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE876075-ME Wireless 8760 Dual Radio 11a/b/g PoE Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s D-Link AirPlus DWL-8200AP/E Access Point 802.11a/g 108 Mbit/s
(show image)
DWL-8200AP/E AirPlus DWL-8200AP/E Access Point 802.11a/g 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)