location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1506
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX848AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 38.1 cm (15")
  • - 1024 x 768 pixels 4:3
  • - 8 ms 250 cd/m² 450:1
  • - 21 W
Long product name HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver :
The long product name of HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1506, 15" TFT, 1024x768, 4:3, 250cd/m2, 8ms, 450:1, 3.2kg
More>>>
HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
The official description of HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CRT and TFT monitors designed to deliver picture perfection to the most demanding of users. HP works closely with many component and monitor suppliers to ensure every model meets user needs for image brightness, contrast, focus, purity, convergence and geometry. All HP Business monitors are compliant with the main environmental standards, such as MPR-II, TCO '99 and Energy Star.

Short summary description HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This short summary of the HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1506, 38.1 cm (15"), 1024 x 768 pixels, LCD, 8 ms, Silver

Long summary description HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This is an auto-generated long summary of HP L1506 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

HP L1506. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 130°, Viewing angle, vertical: 100°. VESA mounting. Product colour: Silver

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
720 x 400, 832 x 624, 1024 x 768 (XGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
4:3
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Display number of colours *
16.78 million colours
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Country of origin
China
Certification
CISPR, VCCI, CSA, TUV, GS, CCC, MIC, FCC, UL, GOST, SASO
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
2 W
Power consumption (max)
23 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
340 mm
Depth (with stand)
203 mm
Height (with stand)
355 mm
Weight (with stand)
3.2 kg
Width (without stand)
340 mm
Depth (without stand)
60 mm
Height (without stand)
290 mm
Packaging data
Package weight
4.5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No