location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z65p NON 21ppm 4800x1200dpi A4 USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19D0804
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour:
This short summary of the Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB, Colour, 4800 x 1200 DPI, 2, 21 ppm

Long summary description Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour:
This is an auto-generated long summary of Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour based on the first three specs of the first five spec groups.

Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
50 sheets
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Compatibility
Yes, non-machine specific device
Compatible operating systems
Microsoft Windows 98/ME/2000/XP/MacOS 8.6-9.2.2/MacOS X 10.1-10.2
Other features
Dimensions (WxDxH)
445 x 305 x 216 mm
Interface
USB
Type
Color Inkjet
Standard input trays
2
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Uk has collected 8 expert reviews for Lexmark Z65p NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
webuser.co.uk
Updated:
2017-03-01 08:50:51
A printer with a multitude of features, designed with digital photographers in mind more...
0%
v3.co.uk
Updated:
2017-03-01 08:50:51
The all-new Z65p retains the familiar snail-shape design but also sports a lick of paint and four memory slots that support Compact-Flash, Secure Digital, Memory Stick and SmartMedia cards.
0%
hardwarecentral.com
Updated:
2017-03-01 08:50:52
The pace of the printer market makes Intels and AMDs processor progress seem slow. A couple of years ago, no one thought twice about paying $300 or $400 for a color inkjet, and no one expected its speed and print quality to be anywhere near as good a...
0%