DELL logo

DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59778
Info modified on:
20 Mar 2024, 09:02:41
Warranty:
1 Year Next Business Day
Long product name DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:

15.6" (1366 x 768, LED), Intel Core i5-6300U, 8GB (DDR4), 128GB (SSD), Intel HD Graphics 520, Windows 7 Professional (64 bit), Wi-Fi, Bluetooth 4.1, 3 x USB 3.0, 1 x HDMI, 1 x VGA, 1 x LAN, 2.09 kg

DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:

Redesigned and fully featured
This 15" laptop is available with a 47 Whr or optional 62 Whr battery. Get 6th Gen Intel® Core™ i or Core™ i vPro with quad core processors, an optional backlit keyboard and plenty of ports, storage and connectivity options. Plus, you can choose from a suite of mobile accessories to help you stay productive wherever work takes you.

Advanced features, like industry-leading M.2 SATA and M.2 PCIe/NVME solid state drives, provide data transfer speeds up to 4x faster over traditional hard drivers.

New DDR4 memory processes data faster and reduces power consumption, while three USB 3.0, RJ45, HDMI and VGA ports connect all your devices and accessories.

Built to last
Our most secure business laptop is now sleeker and built with premium materials.

Scratch-resistant: FHD touch screen with optional Corning® Gorilla® NBT™

Enhanced design: Structure-enhanced carbon fiber reinforced polymer cover, spill-proof keyboard and optional touch-screen display

Across-the-desk productivity: Anodized 180-degree hinge solution allows you to lay the monitor and keyboard flat on any surface

Smart docking solutions
Wireless freedom
Power up to two external displays and other peripherals. Intel® Pro Wireless Display technology (Intel® Pro WiDi) allows you to connect wirelessly and securely to projectors and displays.

Quick compatibility
Connecting from your desk is always easy and secure with existing E-Dock family docking that allows quick integration into your office setup. Get down to business and connect to your peripheral devices without complication.

Secure
Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage .

Manageable
The world's most manageable laptop that is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

Short summary description DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E5570, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Latitude E5570 Intel® Core™ i5 i5-6300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.09 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.