location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG55EE690DB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG55EE690DB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088417301
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:25:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting
  • - Energy efficiency class (SDR): G 84 kWh 60 W
Long product name Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W :
The long product name of Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55",Full HD LED, 1920 x 1080 px, Smart TV, DVB-T2/C/S2, CI+(1.3), LYNK REACH 4.0, 2 x HDMI, 2 x USB, WLAN, WiFi, Dolby Digital Plus, 2 x 10 W, EPG, OSD
More>>>
Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W:
The official description of Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make Premium Interactive Guest Services Available through Samsung’s HE69X Hospitality Displays
As guests demand access to a wider range of entertainment options as part of their stay experience, contemporary hotels can leverage state-of-the-art displays to deliver this differentiated service while simultaneously achieving improved operational efficiency. Samsung’s new HE69X premium hospitality displays transform the standard hotel TV into an all-in-one content and entertainment center through an array of convenient features. Featuring Samsung’s LYNK REACH 4.0 content management solution, the HE69X displays enable hospitality managers to deliver customized welcome messages, promotional offers and local attraction information to specific rooms. Additionally, guests receive access to a wider range of entertainment options through low-cost, hassle-free IPTV service delivery. These all-inclusive benefits make the HE69X displays the ideal addition to any hospitality setting looking to elevate the guest experience without requiring a complete system replacement or long-term operational disruption.

Main Feature & Benefits 1: DEFINITION SYSTEM/ARCHITECTURE
Hotels can use the latest hospitality management technology to deliver a differentiated guest experience. Samsung’s LYNK REACH 4.0 fuses the benefits of its SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK REACH 4.0 enhances the guest experience efficiency-enhancing technology and perks ranging from more information delivery channels, convenient communication options and efficient room management.
As a unified content management solution, LYNK REACH 4.0 accommodates LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Transferred by proprietary management server (PMS) and customized templates, hospitality users can create and deliver personalized service for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices.
LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests. The solution’s efficient remote control capability for in-room display ensures quality service delivery in real-time without in-room labor and maintenance.
With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps hotels improve internal communication processes, which in turn provides opportunities to personalize guest experience.

Increase Hotel Brand and Offerings Visibility with a Welcome Video Channel
LYNK REACH 4.0 allows hotels to use Welcome Video Channels to deliver useful information to guests in a more engaging way. Through easy video upload or URL insertion, hotel managers can customize a channel list of clips showing hotel facilities or advertising special offers, local events or attractions. As a result, hotels can use up to four channels to simultaneously show targeted videos to specific public areas of the hotel, such as display in lobbies and restaurants, as well as in guest rooms. The ability to stream these promotions provides an additional revenue stream for hotels and enhances brand recognition.

Maximize Guest Access to Entertainment and Information
Samsung’s LYNK REACH 4.0 solution gives hotel managers access to a mix of IP (IPTV) and RF channels, creating a hybrid channel map capable of offering guests more entertainment and information options than available on standard hospitality displays. Through this enhanced access, hotel managers easily can compose and activate a channel bank list to meet unique guest needs. LYNK REACH 4.0’s extensive channel bank additionally allows hotels to offer specialized premium paid content available to applicable guests, creating a potentially profitable revenue source while offering guests more customized viewing options.

Offer Personalized Service from Check-in through Checkout
Samsung’s LYNK REACH 4.0 platform ensures that guests receive personalized attention and convenient access to on-site amenities and services throughout the duration of their stay.
- At check-in: The LYNK REACH 4.0 server uses the hotel’s proprietary management server (PMS) to evaluate guests’ unique information and greet them with personalized welcome messages.
- During guest stay: Hotel managers can use data stored within the LYNK REACH 4.0 server to send guests personalized messages relevant to their stay, ranging from restaurant reservation portals to timing for other on-site services.
- Express checkout: LYNK REACH 4.0 highlights and organizes all guest charges within a single screen, enabling a faster guest checkout process that does not require a trip to the lobby.

Treat guests with a customized, cost-efficient Home Menu
Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology
Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Enjoy More Efficient Installation through Improved Plug-and-Play Capabilities
In a busy hospitality environment, time spent on display installation and maintenance is time that could otherwise be devoted to more critical growth-related activities. Through advanced plug-and-play settings, hotel managers can activate hundreds of in-room displays with minimal effort required. Operations teams simply have to navigate three basic launch settings to synchronize multiple displays and servers while also defining connectivity and language needs:
- Basic Setup: A user-friendly interface lets hospitality managers define the language, picture and tuning, and clock settings.
- Cloning Mode: To further enhance multi-display control, hotel managers can replicate communication and content delivery functionalities across all on-site displays. Once the cloning process is complete, users can activate their displays without requiring any further installations or compatibility confirmation.
- Factory Mode: Hotel managers additionally can customize advanced display operations, such as audio parameters and connectivity settings, through an easy-to-access factory mode portal.
The plug-and-play functionalities also enable certain non-hospitality environments to enjoy the same content and system management benefits. A unique Commercial Mode setting accommodates the specialized requirements of commercial users, such as government and education entities, without compromising performance.

Maintain High-Performing Connectivity through an Ethernet Bridge
As guests request access to a range of web-based services during their stay, the HE69X display empowers both hotels and customers to achieve fully-functional connectivity with less hassle required. The HE69X’s design includes Ethernet bridge connectivity that is compatible with IP devices. As a result, guests can establish a VoIP phone access point or connect their computer to the Ethernet cable for continuous content access as part of a multi-functional business work station. In addition, guests can access online TV streaming platforms as they would at home to ensure they don’t miss their favorite programs while on the road. At the same time, the powerful integrated Ethernet connection prevents hotels from having to implement separate routers and LAN cables to guarantee full performance. Through this versatile Ethernet bridge feature, hotels can overcome potentially weak WiFi networks and deliver more options for guests to enjoy clear, rapidly available content.

Leverage H. Browser with powerful Samsung support for customized, interactive solutions
H.Browser delivers the superior in-room entertainment and customized content management services that today’s hotel guests expect, along with interactive web services. With H.Browser, hotels do not need to purchase, install and maintain additional hardware such as VoD set-top boxes (STBs). As an IP-based open platform, H. Browser enables Systems Integrators (SIs) to provide fully customizable web browser solutions that deliver premium interactive services and features for both free and VoD content. Because H.Browser is based on Internet programming languages such as HTML5 and Java Script®, SIs can easily develop and quickly deploy robust, customized hotel solutions. Solution development is made possible by Samsung technical support, Samsung's advance display hardware, and Samsung's collaboration with SIs.

Expand Personal Music Streaming Capabilities through Bluetooth Connectivity
While some hotels offer mobile device-compatible in-room audio decks to amplify guest entertainment, these platforms often can prove costly and burdensome if stolen or broken. Through embedded Bluetooth connectivity, Samsung’s HE69X displays transform into an all-in-one entertainment center that delivers the same convenience with less maintenance required. Once connected with guests’ mobile devices, the HE69X display becomes an audio player complete with an easy-to-navigate screen and powerful speakers. By enabling guests to quickly access and play their favorite songs and sounds, the HE69X’s Bluetooth functionality adds to a differentiated in-room experience resembling what guests would expect at home.

Extend Content Viewing Arenas through Wireless Device-to-Display Connectivity
Samsung’s HE69X displays elevate the guest experience by serving as an in-room, multi-device entertainment hub equipped with a host of customized viewing features. The displays’ integrated Software Access Point (Soft AP) functionality provides 40Mbps of wireless bandwidth supporting up to four mobile devices within a two-meter range. Once connected, guests can transfer personal content, including music, movies and photos, from their mobile devices for viewing on the larger display screen. The HE69X’s screen mirroring and Digital Living Network Alliance (DLNA)® capabilities ensure that mobile content configures smoothly to the display without distortion or restriction. Conversely, Smart View TV-to-mobile transferability enables guests to clearly view TV content on their mobile devices. The HE69X’s wireless design offers guests greater content interaction flexibility without reducing picture quality or access parameters, giving hotels an extra edge.

System Integrator (SI) compatibility
Save time and effort when setting up multiple protocols between SI-provided set-top boxes and displays. Samsung SMART Hospitality Display are compatible with various SI protocols at purchase.

Headphone ID compatibility
Give guests the luxury of listening to TV in bed without the cumbersome need to extend the headphone cable. The included Headphone ID detects headphones connected to the extension sockets next to a bed where guests can simply plug headphones to listen to the TV without disturbing others in the room.
Headphone ID compatibility availability may vary by region/country.

Security Mode
Gain unique and strong display content management with Security Mode on HD470 Series displays. Using this feature, you can disable critical functions of the displays to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) with a signal to maintain complete control of content on guest room displays, including input through HDMI® and USB ports. This feature is also highly beneficial for controlling displays in environments that require tight security, such as prisons.

Hospitality Stand
Provide guests with an excellent view of the TV from anywhere in the room with a TV stand. The stand provides a flexible 20º, 60º and 90º swivel support and ensure the TV remains firmly in place.

Variable Speaker Out
Increase guests’ in-room mobility and enjoyment by connecting the TV’s sound to other parts of the room with the external speaker-out post. Guests can listen to their TV programs from anywhere in the room or bathroom through speakers installed in remote locations.

Sound Bar Compatibility
Couple a Samsung hospitality TV with a Sound Bar to let guests truly enjoy hearing their programming. Connected by a High-Definition Multimedia Interface® cable, settings are automatically applied, making installation a breeze. A single remote lets guests have full control over both the TV and Sound Bar.

Multi-code Remote
Increase guests’ TV-viewing enjoyment by eliminating annoying interference from other remote signals in applications, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

My Channel
Enable guests to easily find and enjoy the programming of their choice without having to manually scroll through hundreds of TV channels. My Channel’s quick search function allows guests to find channels suited to their tastes, by country and genre.

External Clock
Improve guests’ convenience with an external clock accessory that enables them to easily discern the current time with just a glance. With 12-hour or 24-hour formats, 7-step dimming control settings (5 steps on Normal display and 2 steps on Standby display) and a simple RJ12 connection to the back of the display, the clock accessory is an easy way to enhance guests’ comfort. The clock accessory is available in boxes of 20 units.
The External Clock accessory availability may vary by region/country.

Software clock
Allow your guests to check the current time on the TV whenever needed. Software Clock is a clock display solution of in-room TVs using a remote control. The guests can easily check the time with the press of ‘Info’ button using the remote control, even when the TV is off.

Connect Share
Media entertainment including movies, music, and images come alive on the screen by simply plugging a USB drive directly into the TV.

Sports Mode
Sports fans don’t have to miss their favorite games when staying at your hotel. They can watch every goal or point scored with superior-quality picture and sound, right in their rooms. With Sports Mode, guests can use a shortcut to activate enhanced sound and picture quality. The enhanced sound creates a greater stadium effect and enriched picture quality displays the playing field in vivid color. With this feature, guests can have a truly immersive in-room entertainment experience-complete with key game highlights and audience cheers.
Sports mode availability may vary by region/country.

Short summary description Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W:
This short summary of the Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG55EE690DB, 139.7 cm (55"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W:
This is an auto-generated long summary of Samsung HG55EE690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W based on the first three specs of the first five spec groups.

Samsung HG55EE690DB. Display diagonal: 139.7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
138 cm
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Game, Music, Sports
Design
Product colour *
Titanium
VESA mounting *
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Voice control
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
External clock compatibility
Yes
Software clock
Yes
My Channel function
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Content management solution
Samsung LYNK REACH, Samsung LYNK SINC
LYNK REACH version
4.0
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Ports & interfaces
RF ports quantity
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
PC Audio in
Yes
RJ-12 ports quantity
1
Consumer Electronics Control (CEC)
Anynet+
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Web browser
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
60 W
Power consumption (standby)
0.5 W
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours
84 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
1241.6 mm
Depth (with stand)
226.5 mm
Height (with stand)
773.8 mm
Weight (with stand)
18.9 kg
Width (without stand)
1241.6 mm
Depth (without stand)
54.8 mm
Height (without stand)
715.6 mm
Weight (without stand)
16 kg
Packaging data
Package width
1424 mm
Package depth
140 mm
Package height
812 mm
Package weight
24.1 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Cables included
AC, USB
Mounting kit
Yes
Batteries included
Yes
Other features
3D
No
LYNK REACH server compatibility
Yes
Swivelling
Yes
H.Browser compatibility
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W Samsung HG55EF690UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Black 20 W
(show image)
HG55EF690UB HG55EF690UB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EF690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W Samsung HG55EF690DB hospitality TV 139.7 cm (55") Full HD Smart TV Titanium 20 W
(show image)
HG55EF690DB HG55EF690DB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EE670DK hospitality TV 139.7 cm (55") Full HD 300 cd/m² Smart TV Titanium 20 W Samsung HG55EE670DK hospitality TV 139.7 cm (55") Full HD 300 cd/m² Smart TV Titanium 20 W
(show image)
HG55EE670DK HG55EE670DK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W Samsung HG55EE890UB hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Silver 20 W
(show image)
HG55EE890UB HG55EE890UB 0.00
(excl. VAT)
0 (incl. VAT)