Samsung logo

Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151882
Info modified on:
27 May 2024, 12:24:36
Long product name Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W:

40",Full HD LED, 920 X 1080 px, Mega Contrast, DVB-T2/C, CI+(1.3), LYNK REACH 4.0, 1 x HDMI, 1 x USB, Dolby Digital Plus, 2 x 10 W, EPG, OSD, 922.7 x 530.7 x 72.0 mm

Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W:

As demand for a greater guest experience increases, Samsung’s slim-designed HE460 Series displays revitalize in-room entertainment by enabling hotel managers to create and share clear content that addresses a range of guest needs. The embedded LYNK REACH 4.0 allows for remote, centralized and efficient display management through a single remote control center. Hotel managers can customize guest viewing experience and reinforce branding and cost-effectiveness through an enhanced Home Menu that allows guests to view essential hotel information. Recently updated to include a value-added feature such as improved Plug-and-Play capabilities, the HE460 Series displays enable hotel managers to activate hundreds of in-room displays with minimal effort by synchronizing multiple displays and servers in a simple way.

Short summary description Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W:

Samsung HG40EE460SK, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG40EE460SK hospitality TV 101.6 cm (40") Full HD Black 20 W:

Samsung HG40EE460SK. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus. Power consumption (typical): 49 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.