location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY ST-1530 smart card reader Indoor Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1530
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112077401
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2022 10:14:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name CHERRY ST-1530 smart card reader Indoor Grey, White :
The long product name of CHERRY ST-1530 smart card reader Indoor Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, eGK/KVK 200, MKT+, HBA, 350 mA
More>>>
CHERRY ST-1530 smart card reader Indoor Grey, White:
The official description of CHERRY ST-1530 smart card reader Indoor Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The multi-functional card terminal is suitable for stationary and mobile use. Ease of operation and problem-free compatibility with all standard software programs make the battery-powered ST-1530 a delight to use, and it can also be easily integrated into any existing EDP system. The
extremely compact mobile terminal is the first of its type to feature a high-definition colour display, and when used with a USB adapter, it is also suitable for use as a table-top device.

Key benefits
- Stores eGK and KVK 200 data records
- MKT+, mobile card terminal
- USB / (series accessory)
- Listed on gematik
- Easy to operate
- Configured for HBA (Health Professional Card)
- High-resolution colour display
- Storage of cards without switching on, quick saving
- Warning when cards have expired
- Can be migrated to phase 2 with a software update (based
- on gematik approval)

Short summary description CHERRY ST-1530 smart card reader Indoor Grey, White:
This short summary of the CHERRY ST-1530 smart card reader Indoor Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY ST-1530, 1.5 m, Grey, White, 132 g

Long summary description CHERRY ST-1530 smart card reader Indoor Grey, White:
This is an auto-generated long summary of CHERRY ST-1530 smart card reader Indoor Grey, White based on the first three specs of the first five spec groups.

CHERRY ST-1530. Cable length: 1.5 m, Product colour: Grey, White. Weight: 132 g

Design
Placement supported
Indoor
Product colour
Grey, White
Built-in display
Yes
Keypad integrated
Yes
Cable length
1.5 m
Power
Current consumption (max)
0.35 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
83 mm
Height
18 mm
Depth
135 mm
Weight
132 g
Sustainability
Certification
CE
Packaging data
Package width
195 mm
Package depth
235 mm
Package height
55 mm
Package weight
320 g
Brand Image Product code Product Stock Price from
CHERRY ST-1144 SMARTTERMINAL CHERRY ST-1144 SMARTTERMINAL
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1100 smart card reader Indoor USB 2.0 Black CHERRY TC 1100 smart card reader Indoor USB 2.0 Black
(show image)
JT-0100WB-2 TC 1100 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1210 smart card reader USB USB 2.0 White CHERRY ST-1210 smart card reader USB USB 2.0 White
(show image)
ST-1210UAEW ST-1210 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-2000U smart card reader Indoor USB 2.0 White CHERRY ST-2000U smart card reader Indoor USB 2.0 White
(show image)
ST-2000UCZ ST-2000U 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-2000U smart card reader Indoor USB 2.0 White CHERRY ST-2000U smart card reader Indoor USB 2.0 White
(show image)
ST-2000UC-R ST-2000U 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-2000U smart card reader Indoor USB 2.0 White CHERRY ST-2000U smart card reader Indoor USB 2.0 White
(show image)
ST-2000UCZ-R ST-2000U 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White
(show image)
ST-1044UB-R ST-1044U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)