location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xeon E5-2609 V4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
338-BJFE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063831159 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:20:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz
  • - 20 MB Smart Cache LGA 2011-v3
  • - Processor cores: 8 14 nm 64-bit 85 W
  • - Maximum internal memory supported by processor: 1.54 TB DDR4-SDRAM
Long product name DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache :
The long product name of DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2609 V4, 20M Cache, 1.7GHz, 6.4GT/s QPI
More>>>
DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache:
The official description of DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Intel® E5-2609 v4 1.70 GHz Eight Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep® technology that allows tradeoffs to be made between performance and power consumption.

Its Thermal Monitoring Technologies protect the processor package and the system from thermal failure through several thermal management features. The VT-x with Extended Page Tables (EPT) also known as Second Level Address Translation (SLAT), provides acceleration for memory intensive virtualized applications. Packed with more features, the E5-2609 v4 1.70 GHz Eight Core Processor is the ideal choice for virtually all of your data demanding or standard enterprise infrastructure applications.

Short summary description DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache:
This short summary of the DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Xeon E5-2609 V4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, Intel, E5-2609V4, 1.7 GHz

Long summary description DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache:
This is an auto-generated long summary of DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache based on the first three specs of the first five spec groups.

DELL Xeon E5-2609 V4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Processor package size: 45 x 52.5 mm. Compatibility: Intel® Server Board S2600CW2R Intel® Server Board S2600CW2SR Intel® Server Board S2600CWTR...

Processor
Processor manufacturer *
Intel
Processor model *
E5-2609V4
Processor base frequency *
1.7 GHz
Processor family *
Intel® Xeon® E5 v4
Processor cores *
8
Processor socket *
LGA 2011-v3
Component for
Server/workstation
Processor lithography *
14 nm
Processor series
Intel Xeon E5-2600 v4
Processor threads
8
System bus rate
6.4 GT/s
Processor operating modes *
64-bit
Processor cache
20 MB
Processor cache type
Smart Cache
Thermal Design Power (TDP)
85 W
Cooler included *
No
VID Voltage Range
0 - 0 V
Stepping
R0
Bus type
QPI
Number of QPI links
2
Memory bandwidth supported by processor (max)
59.7 GB/s
Memory
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866 MHz
Memory channels *
Quad-channel
ECC
Yes
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
Maximum number of PCI Express lanes
40
PCI Express slots version
3.0
Supported instruction sets
AVX 2.0
Scalability
2S
Physical Address Extension (PAE)
Yes
CPU configuration (max)
2
Features
Embedded options available
Yes
Physical Address Extension (PAE)
46 bit
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Turbo Boost Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Conflict-Free processor
Yes
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Tcase
74 °C
Weight & dimensions
Processor package size
45 x 52.5 mm
Other features
Compatibility
Intel® Server Board S2600CW2R Intel® Server Board S2600CW2SR Intel® Server Board S2600CWTR Intel® Server Board S2600CWTSR Intel® Server Board S2600KPR Intel® Server Board S2600KPFR Intel® Server Board S2600KPTR Intel® Server Board S2600TPR Intel® Server Board S2600TPFR Intel® Server Board S2600WTTR Intel® Server Board S2600WT2R Intel® Server Board S2600WTTS1R Intel® Compute Module HNS2600KPFR Intel® Compute Module HNS2600KPR Intel® Compute Module HNS2600TP24R Intel® Compute Module HNS2600TP24SR Intel® Compute Module HNS2600TPFR Intel® Compute Module HNS2600TPR Intel® Server System R1208WT2GSR Intel® Server System R1208WTTGSR Intel® Server System R2208WTTYSR Intel® Server System R2208WT2YSR Intel® Server System R2208WTTYC1R Intel® Server System R2308WTTYSR Intel® Server System R2312WTTYSR Intel® Server System R2224WTTYSR
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:11:17
Uk has collected 3 expert reviews for DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
phoronix.com
Updated:
2017-03-01 07:11:14
Recently I purchased a Xeon E5-2609 v4 Broadwell-EP processor as a $300 Xeon with eight physical cores but clocked at just 1.7GHz and without any Turbo Boost while the TDP is 85 Watts. Here are some benchmarks compared to other LGA-2011 v3 CPUs in my poss...
Bottom line If you want to see how your own system(s) compare, simply install the Phoronix Test Suite and run phoronix-test-suite benchmark 1608292-LO-INTELAMD234 for a side-by-side comparison to the LGA-2011 v3 numbers or phoronix-test-suite benchmark 1608299-LO-INT...
0%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL Xeon E5-2609 V4 processor 1.7 GHz 20 MB Smart Cache:
Disclaimer

Actual configuration might differ from illustration