location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T630-0794
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830794
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL T630-0794 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz
  • - 32 GB 2400 MHz DDR4-SDRAM 2 x 16
  • - 300 GB DVD±RW
  • - Tower (5U) 750 W
Warranty: 3 Years Next Business Day
Long product name DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2640 v4, 32GB (DDR4), 16 x 2.5", 300GB (HDD), Matrox G200 (16MB), DVD±RW, RAID 0/1/5/6/10/50/60 (PERC H730P), iDRAC8 Express, 5 x USB 2.0, 3 x USB 3.0, 2 x LAN, 1 x Serial, 2 x VGA, 37.57 kg
More>>>
DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, efficient, versatile.
Drive a wide range of demanding workloads with a flexible server offering peak 2-socket performance and huge internal storage capacity.

Tailor your tower to your workloads
Accelerate demanding workloads with the powerful and flexible PowerEdge T630 2-socket tower server, a member of the 13th generation of PowerEdge servers.

Versatile and efficient performance:
Drive rapid response times with the latest Intel® Xeon® processor E5-2600 v3 product family, DDR4 memory and seven I/O slots.

Expanded capacity, unprecedented capability:
With support for up to 50 percent more hard drives than previous generations, the PowerEdge T630 brings new capabilities to small and medium businesses and remote offices running mail and messaging, medical imaging, server and desktop virtualization, and budget-conscious graphical rendering. Supporting up to 32 x 2.5" or 18 x 3.5" hard drives, the T630 can store more mailboxes of larger sizes can dramatically lower your cost per mailbox. Flexible storage configurations allow you to meet exacting workload requirements, while ample drive space allows for cost-effective, in-server expansion.

Fast storage, fast insights:
Up to four NVMe Express Flash PCIe SSDs and the optional 12Gb PowerEdge RAID Controller (PERC9) make the PowerEdge T630 ideal for a wide range of IOPs-hungry workloads including database, enterprise resource planning (ERP) and decision support. For increased application acceleration, the T630 can take advantage of optional Dell Fluid Cache for SAN and SanDisk DAS Cache for even faster data access. In-server storage tiering and multi-mode RAID options also help optimize virtual storage for VMware® vSAN™ and Microsoft Storage Spaces.

Powerful GPU acceleration:
From graphical rendering to implementing virtual desktops, support for up to four optional GPU accelerators enables additional performance and capability.

Simplify and automate your IT management tasks
Manage your servers the way you want: individually, collectively, in-person, remotely or with your smartphone — it’s your choice. Consistent administration and 3rd-party integration ensures seamless management of PowerEdge servers.
- Simplify administration of PowerEdge servers with the embedded intelligence of the integrated Dell Remote Access Controller (iDRAC) with Lifecycle Controller and with the robust, timesaving management features of the entire Dell OpenManage portfolio.
- Agent-free management Agent-free management from iDRAC8 with Lifecycle Controller offers real-time monitoring for the server and internal storage devices. It also monitors server health, internal parameters and system performance without requiring agents to be installed in the server operating system — agents which could require additional upkeep and consume valuable CPU time.
- Lifecycle Controller Lifecycle Controller provides deployment, update and support automation on demand to maximize data center efficiency and can automatically inventory, monitor and update any new Dell PowerEdge system added to the data center. It includes managed and persistent onboard storage that, when combined with its systems management capabilities, eliminates the need for traditional media-based system management tools and utilities.
- Zero-touch automated deployment Zero-touch automated deployment discovers and auto-configures Dell servers by using configuration files stored in designated locations on an internal network, which can reduce setup time and manual entry errors.
- Automated server updates Automated server updates synchronize servers to firmware baselines stored at designated locations on an internal network to simplify firmware updates.
- The Tech Support Report The Tech Support Report, automatically maintained by iDRAC, is a continuously updated health and status report that monitors over 5,000 key system parameters and can help cut time needed to identify and resolve server issues.

Monitor and manage from anywhere
Administer systems from your smartphone, laptop or at the system with both local and remote management options.
- Use your smartphone with the OpenManage Mobile app to securely monitor remote systems.
- Use a USB memory stick to upload configurations files for BIOS, iDRAC, PERC, LAN on motherboard (LOM) and network interface card (NIC) updates with the iDRAC Direct feature.
- Connect a laptop via USB to a specific server’s embedded iDRAC8 management-console interface for robust "at-the-system" management.

Designed for the future-ready workplace
Whether installed as a tower or rack-mounted server, the PowerEdge T630 is ready to drive your demanding workloads today and into the future. With its powerful and scalable performance, Fresh Air 2.0 compliance and library-quiet acoustics, it has the versatility to accelerate a wide range of demanding workloads.

Short summary description DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T630, 2.4 GHz, E5-2640V4, 32 GB, DDR4-SDRAM, 300 GB, Tower (5U)

Long summary description DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge T630. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.4 GHz, Processor model: E5-2640V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Tailor your tower to your workloads
Tailor your tower to your workloads

Accelerate demanding workloads with the powerful and flexible PowerEdge T630 2-socket tower server, a member of the 13th generation of PowerEdge servers.

Versatile and efficient performance: Drive rapid response times with the latest Intel® Xeon® processor E5-2600 v4 product family, DDR4 memory and seven I/O slots.

Expanded capacity, unprecedented capability: With support for up to 50 percent more hard drives than previous generations, the PowerEdge T630 brings new capabilities to small and medium businesses and remote offices running mail and messaging, medical imaging, server and desktop virtualization, and budget-conscious graphical rendering. Supporting up to 32 x 2.5" or 18 x 3.5" hard drives, the T630 can store more mailboxes of larger sizes can dramatically lower your cost per mailbox. Flexible storage configurations allow you to meet exacting workload requirements, while ample drive space allows for cost-effective, in-server expansion.
PowerEdge T630

Fast storage, fast insights: Up to four NVMe Express Flash PCIe SSDs and the optional 12Gb PowerEdge RAID Controller (PERC9) make the PowerEdge T630 ideal for a wide range of IOPs-hungry workloads including database, enterprise resource planning (ERP) and decision support. For increased application acceleration, the T630 can take advantage of optional SanDisk® DAS Cache for even faster data access. In-server storage tiering and multi-mode RAID options also help optimize virtual storage for VMware® vSAN™ and Microsoft Storage Spaces.

Powerful GPU acceleration: From graphical rendering to implementing virtual desktops, support for up to four optional GPU accelerators enables additional performance and capability.

Monitor and manage from anywhere
Monitor and manage from anywhere

Administer systems from your smartphone, laptop or at the system with both local and remote management options.
Use your smartphone with the OpenManage Mobile app to securely monitor remote systems.
Use a USB memory stick to upload configurations files for BIOS, iDRAC, PERC, LAN on motherboard (LOM) and network interface card (NIC) updates with the iDRAC Direct feature.
Connect a laptop via USB to a specific server’s embedded iDRAC8 management-console interface for robust "at-the-system" management.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2640V4
Processor frequency *
2.4 GHz
Processor boost frequency
3.4 GHz
Processor cores
10
Processor cache
25 MB
Motherboard chipset
Intel C610
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
90 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Maximum number of SMP processors
2
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011-v3
Supported processor sockets
LGA 2011-v3 (Socket R)
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
76 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
1x4, 1x8, 1x16
Processor package size
52.5 x 51 mm
Supported instruction sets
AVX 2.0
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24x DIMM
ECC
Yes
Memory clock speed
2400 MHz
Memory layout (slots x size)
2 x 16 GB
Maximum internal memory *
1.54 TB
Storage
Maximum storage capacity *
19.2 TB
Total storage capacity *
300 GB
Number of HDDs installed
1
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
HDD size
2.5"
Number of HDDs supported
16
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-Plug support
Yes
Hot-swap
Yes
Optical drive type *
DVD±RW
Supported storage drive interfaces
SAS, Serial ATA
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card model
Not available
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
2
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
4
PCI Express slots version
3.0
Design
Chassis type *
Tower (5U)
Redundant fans support
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC8 Express
Performance management
IPMI 2.0, Dell OpenManage
Software
Compatible operating systems *
Microsoft Windows Server 2008 R2 Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2 Microsoft Windows Server 2016 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware ESX
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
92984
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies installed
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
304.5 mm
Depth
708.7 mm
Height
443.5 mm
Weight
37.6 kg
Packaging content
Cables included
AC
Other features
Built-in display
Yes
Display
LCD
Graphics card
G200
Graphics card family
Matrox
Dell E-Value Code
PET63005b
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:05:14
Uk has collected 3 expert reviews for DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-14 20:05:14
Everything about Dell's mighty PowerEdge T630 exudes quality. The industrial-strength chassis, huge expansion potential and massive capacity mark this out as a server that can go where others fear to tread. One particular strength is storage capacity. We...
Good Huge storage capacity, Good expansion options...
Bad Very expensive...
Bottom line The PowerEdge T630 is an absolute beast, but if you can afford the expense, it can handle plenty of heavy lifting...
80%
itpro.co.uk
Updated:
2016-11-14 20:05:14
The wait for Intel's ‘Haswell-EP' Xeons is over as Dell's 13 th generation PowerEdge servers have landed in the IT Pro labs. In this exclusive review we delve deeper into its PowerEdge T630 pedestal server, which is powered by dual E5-2600 v3 processors...
Good Huge CPU core count; Massive storage potential; Superb build quality; Extensive management tools...
Bad Top bin Xeons are pricey...
Bottom line The T630 is an ideal choice for SMBs wanting a floor-standing powerhouse. The new E5-2600 v3 Xeons and DDR4 memory will give a big performance boost and it has the best storage potential for its size...
100%
servethehome.com
Updated:
2016-11-14 20:05:14
Solid construction. 32x 2.5" front drive bays. Easy (mostly tool-less) serviceability of all major system components. Fully supports the dual Intel Xeon E5-2600 V4 platform's 24 DIMM slots for memory expansion. Excellent performance in our benchmarks. Hig...
Bottom line Overall we found the Dell PowerEdge T630 to be a mighty tower server. The heavy duty construction felt solid as we installed the system into the rack shelf. With dual Intel Xeon E5-2697 V4 processors onboard and the capacity to take up to 24 DIMMs the T63...
95%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge T630 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2640V4 2.4 GHz 32 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration