location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eHealth-BCS ST-1503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1503AAEZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112065729
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2022 12:25:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - POS terminal
  • - Built-in display
  • - Black
Long product name CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black :
The long product name of CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128 x 64 px, USB, RJ45, 5.2V, 2.0A, eGK/HBA, SMC/SM-KT
More>>>
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black:
The official description of CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for a completely reliable terminal for the new electronic health card? Then this device is a must. Easy to operate, completely reliable and rapid data transmission make the network-enabled ST-1503 standard in its class. The ST-1503 also consumes power very economically thanks to the On/Off switch not found on every terminal.

Key benefits
- Smartcard terminal for the new health card and current
- health insurance cards
- Secure PIN entry
- With USB interface (proxy driver for LAN operation)
- Reading/writing ISO 7816 compliant smartcards
- Protocols: T=0, T=1, S=8, S=9, S=10
- 2 full-size card slots for eGK and HBA
- 2 slots for SMCs and SM-KT
- Graphic display 128 x 64 Pixel
- On/Off switch

Short summary description CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black:
This short summary of the CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY eHealth-BCS ST-1503, Black, 980 g

Long summary description CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black:
This is an auto-generated long summary of CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black based on the first three specs of the first five spec groups.

CHERRY eHealth-BCS ST-1503. Product colour: Black. Weight: 980 g

Features
Product type *
POS terminal
Design
Placement supported
Indoor
Product colour
Black
Built-in display
Yes
Keypad integrated
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
External power adapter
Yes
Operating voltage
5.2 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
130 mm
Height
65 mm
Depth
240 mm
Weight
980 g
Sustainability
Certification
CE
Packaging data
Package width
270 mm
Package depth
210 mm
Package height
95 mm
Package weight
1.34 kg
Brand Image Product code Product Stock Price from
CHERRY ST-1144 SMARTTERMINAL CHERRY ST-1144 SMARTTERMINAL
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1100 smart card reader Indoor USB 2.0 Black CHERRY TC 1100 smart card reader Indoor USB 2.0 Black
(show image)
JT-0100WB-2 TC 1100 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1210 smart card reader USB USB 2.0 White CHERRY ST-1210 smart card reader USB USB 2.0 White
(show image)
ST-1210UAEW ST-1210 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-2000U smart card reader Indoor USB 2.0 White CHERRY ST-2000U smart card reader Indoor USB 2.0 White
(show image)
ST-2000UCZ ST-2000U 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-2000U smart card reader Indoor USB 2.0 White CHERRY ST-2000U smart card reader Indoor USB 2.0 White
(show image)
ST-2000UC-R ST-2000U 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-2000U smart card reader Indoor USB 2.0 White CHERRY ST-2000U smart card reader Indoor USB 2.0 White
(show image)
ST-2000UCZ-R ST-2000U 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White CHERRY ST-1044U smart card reader Indoor USB 2.0 Black, White
(show image)
ST-1044UB-R ST-1044U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)